EN
  • EN
  • DE

MCP6S91-E/P

Part No MCP6S91-E/P
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP PGA 1 CIRCUIT 8DIP / Programmable Gain Amplifier 1 Circuit Rail-to-Rail 8-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Microchip Technology
Packaging Tube
Amplifier Type Programmable Gain
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 22V/µs
-3db Bandwidth 18 MHz
Current - Input Bias 1 pA
Voltage - Input Offset 400 µV
Current - Supply 1mA
Current - Output / Channel 25 mA
Voltage - Supply Span (Min) 2.5 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Through Hole
Case / Package 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number MCP6S91
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number MCP6S91-E/PR,MCP6S91-E/P-NDR,MCP6S91-E/PR-ND
Standard Package 60
Win Source Part Number 1321661-MCP6S91-E/P
Ultra Librarian 3D Model Ultra Librarian MCP6S91-E/P CAD Model

Description

Microchip Technology MCP6S91-E/P Programmable Gain Amplifier

The MCP6S91-E/P from Microchip Technology is a versatile and high-performance programmable gain amplifier (PGA) that offers a single channel with eight available gain settings. This device is designed to operate with a single supply voltage ranging from 2.5V to 5.5V, making it suitable for a variety of applications in consumer, industrial, and automotive sectors where signal amplification with adjustable gain is required.

One of the key features of the MCP6S91-E/P is its SPI (Serial Peripheral Interface) that allows for easy gain selection and integration into digital systems. This interface enables the PGA to be controlled by a microcontroller, making it an excellent choice for systems that require dynamic gain adjustment in real-time.

The gain settings available on the MCP6S91-E/P range from 1 to 32 V/V, providing flexibility for signal conditioning tasks. The device boasts a bandwidth of 500 kHz at a gain of 1 V/V, ensuring that it can handle a wide range of frequencies without significant signal distortion. This makes it particularly useful for audio applications, sensor signal processing, and ADC (Analog-to-Digital Converter) pre-amplification.

With its extended temperature range of -40°C to +125°C, the MCP6S91-E/P is reliable in harsh environments, ensuring consistent performance even under extreme conditions. Additionally, it features a low quiescent current, which is ideal for battery-powered devices where power conservation is critical.

The MCP6S91-E/P comes in a PDIP-8 package, which is easy to handle and integrate into through-hole PCB designs. Its robust design and ease of use make it a popular choice among engineers and designers who require a high-quality PGA for their analog applications.

In summary, the MCP6S91-E/P from Microchip Technology is a highly adaptable PGA that offers precise gain control via SPI, a broad voltage supply range, and a wide operational temperature spectrum, making it a top pick for a myriad of electronic designs.

You May Also Be Interested in

STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Texas Instruments
IC OPAMP
Lowest to $5.8209
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Texas Instruments
OPA892DR
Lowest to $7.8583
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7535 $57.8235
52+ $2.2592 $117.4784
80+ $2.1887 $175.0960
110+ $2.1183 $233.0130
142+ $2.0478 $290.7876
189+ $1.8353 $346.8717
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,944 pieces
In Stock: 972 pieces Factory Stock: 972 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess