EN
  • EN
  • DE

74HC05D

Part No 74HC05D
Manufacturer NXP / Nexperia
Catalog Logic - Gates and Inverters
Description Hex inverter with open-drain outputs | IC INVERTER 6CH 6-INP 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel
Logic Type Inverter
Number of Inputs 6
Features Open Drain
Supply Voltage (V) 2V ~ 6V
Current - Quiescent (Maximum) 1μA
Current - Output High, Low -, 5.2mA
Logic Level - Low 0.5V ~ 1.8V
Logic Level - High 1.5V ~ 4.2V
Max Propagation Delay at V, Max CL 15ns at 6V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Supplier Device Package 14-SOIC
Manufacturer Package 14-SOIC
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1131460-74HC05D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74HC05D CAD Model

Description

Product Overview: 74HC05D by NXP

The 74HC05D is a high-speed Si-gate CMOS device that is part of NXP Semiconductors' 74HC series. This integrated circuit is designed to provide a hex inverter with open-drain outputs, making it suitable for interfacing with high-voltage or highly capacitive loads.

Key Features:

  • Logic Type: The 74HC05D is a hex inverter, which means it contains six independent inverter gates in one package.
  • Output Type: It features open-drain outputs. This allows for the connection of outputs to achieve higher voltage load-driving capability or to wire-AND multiple outputs together.
  • Supply Voltage Range: The device can operate with a supply voltage range of 2 V to 6 V, making it compatible with TTL levels and usable in a variety of digital applications.
  • High Noise Immunity: The 74HC05D is characterized by high noise immunity and low power consumption, typical of CMOS integrated circuits.
  • Package: It is available in a small-outline package (SO), specifically the SO14 variant, which is conducive to space-saving on PCBs.
  • Pins: The device has 14 pins, with each inverter gate having an input and an open-drain output.
  • Temperature Range: The operating temperature range for the 74HC05D is from -40°C to +125°C, ensuring reliability across various environmental conditions.

Applications:

The 74HC05D is versatile and can be used in a wide range of applications, including:

  • Logic level shifting
  • Line drivers
  • Interface circuits
  • Power management
  • Complex logic functions

Quality and Reliability:

NXP Semiconductors is known for its commitment to quality, and the 74HC05D is no exception. It is manufactured to high standards, ensuring consistent performance and reliability for critical applications.

Whether you are designing consumer electronics, automotive systems, or industrial controls, the 74HC05D from NXP provides the functionality and reliability needed for effective circuit design and implementation.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC GATE OR 1CH 2-INP 5SSOP
Lowest to $0.1044
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Texas Instruments
IC GATE AND 4CH 2-INP 14TSSOP
Lowest to $0.3281
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
390+ $0.1488 $58.0320
950+ $0.1221 $115.9950
1,465+ $0.1183 $173.3095
2,020+ $0.1145 $231.2900
2,610+ $0.1106 $288.6660
3,495+ $0.0993 $347.0535
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,145 pieces
MOQ: 390 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess