EN
  • EN
  • DE

MCP65R41T-2402E/CHY

Part No MCP65R41T-2402E/CHY
Manufacturer Microchip Technology
Catalog Linear - Comparators
Description Comparator Single R-R I/P 5.5V Automotive 6-Pin SOT-23 T/R / IC COMPARATOR 2.4V REF SOT-23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Type with Voltage Reference
Number of Elements 1
Output Type CMOS, Push-Pull, TTL
Dual Supply Voltage (±) 1.8 V ~ 5.5 V
Voltage - Input Offset (Maximum) 10mV @ 5.5V
Current - Input Bias (Maximum) 1pA @ 5.5V
Current - Output (Typ) 50mA
Maximum Quiescent Current 4μA
CMRR, PSRR (Typ) 70dB CMRR, 80dB PSRR
Propagation Delay (Maximum) 8μs
Hysteresis 5mV
Operating Temperature Range -40°C ~ 125°C
Package SOT-23-6
Mounting SMD
Manufacturer Package SOT-23-6
Win Source Part Number 788336-MCP65R41T-2402E/CHY
Popularity Medium
Supply and Demand Status Balance
Family Name MCP65R41
Introduction Date December 28, 2010
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MCP65R41T-2402E/CHY CAD Model

Description

Microchip Technology MCP65R41T-2402E/CHY Overview

The MCP65R41T-2402E/CHY is a high-performance, precision operational amplifier (op-amp) developed by Microchip Technology. This op-amp is designed to offer a perfect blend of features that make it suitable for a wide array of applications including industrial, automotive, and consumer electronics. The MCP65R41T-2402E/CHY is known for its low power consumption, high accuracy, and stability over temperature and time.

Key Features

  • Low Offset Voltage: The MCP65R41T-2402E/CHY boasts a low input offset voltage, which ensures high accuracy in amplification, making it ideal for precision applications.
  • Wide Bandwidth: With a wide bandwidth, this op-amp can handle a broad range of frequencies, thus accommodating various signal types with ease.
  • Low Power Consumption: It is designed to operate with minimal power draw, making it suitable for battery-powered devices and energy-saving applications.
  • Extended Temperature Range: The device operates reliably over a wide temperature range, ensuring consistent performance in challenging environmental conditions.
  • High Common-Mode Rejection Ratio (CMRR): The high CMRR of this op-amp minimizes the effect of unwanted signals, thus improving the integrity of the output.

Applications

The MCP65R41T-2402E/CHY is versatile and can be used in various applications, such as:

  • Automotive control systems
  • Sensor interfaces
  • Power supply control
  • Data acquisition systems
  • Analog-to-digital converters (ADCs)
  • Portable instrumentation
  • Medical devices

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the MCP65R41T-2402E/CHY is no exception. The device is built to meet rigorous industry standards, offering both reliability and performance. Furthermore, it is available in a compact, surface-mount package, making it easy to incorporate into a variety of design layouts.

In summary, the MCP65R41T-2402E/CHY operational amplifier from Microchip Technology is an excellent choice for designers who need a reliable, accurate, and low-power solution for their amplification needs across a diverse range of applications.

You May Also Be Interested in

ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose 8-SOIC
Lowest to $0.1917
Texas Instruments
VOLTAGE COMPARATOR / Comparator Push-Pull SC-70-5
Lowest to $0.4402
Texas Instruments
36V JI.3 DUAL COMPARATOR / Comparator General Purpose Open-Collector 8-SOIC
Lowest to $0.1006
Texas Instruments
VOLTAGE COMPARATOR / Comparator General Purpose Rail-to-Rail SOT-23-5
Lowest to $0.4721
STMicroelectronics
IC COMPARATOR 1 GEN PUR SC70-5 / Comparator General Purpose Push-Pull, Rail-to-Rail SC-70-5
Lowest to $3.4502
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Push-Pull 8-MiniSO
Lowest to $2.6740
Linear Technology
LT6700 - LOW VOLTAGE, DUAL COMPA
Lowest to $4.3657
Texas Instruments
WIDE SUPPLY COMPARATOR / Comparator Window Open Drain SOT-23-THIN
Lowest to $2.2527
Analog Devices Inc.
IC COMPARATOR 1 GEN PUR SC70-6 / Comparator General Purpose CMOS SC-70-6
Lowest to $7.3302

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9045 $54.2700
135+ $0.7422 $100.1970
210+ $0.7190 $150.9900
290+ $0.6958 $201.7820
375+ $0.6726 $252.2250
500+ $0.6030 $301.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,278 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess