EN
  • EN
  • DE

TPS54295EVM-057

Part No TPS54295EVM-057
Manufacturer Texas Instruments
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description EVAL MODULE FOR TPS54295-057 / TPS54295 DC to DC Converter and Switching Regulator Chip 1.2VDC/3.3VDC Output Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Series SWIFT, D-CAP2
Main Purpose DC/DC, Step Down
Outputs and Type 2, Non-Isolated
Voltage - Output 1.2V, 3.3V
Output Current 2A
Voltage - Input 4.5 V ~ 18 V
Regulator Topology Buck
Frequency - Switching 700kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part TPS54295
Win Source Part Number 797970-TPS54295EVM-057
Popularity Medium
Supply and Demand Status Limited
Family Name TPS54295
Introduction Date October 31, 2011
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS54295EVM-057 CAD Model

Description

The TPS54295EVM-057 from Texas Instruments is a highly efficient, dual-output, synchronous step-down evaluation module (EVM) designed for testing the performance of the TPS54295 dual, step-down, SWIFT™ (Switcher With Integrated FET Technology) converter. This EVM is an excellent tool for engineers and designers who are interested in evaluating the capabilities of the TPS54295 for power supply solutions in their applications.

Key Features

  • Input Voltage Range: The EVM operates over a wide input voltage range from 2.9V to 6V, making it suitable for a variety of low-voltage applications.
  • Dual Channel Outputs: It features two independent outputs that can deliver 2.5A and 1.5A of continuous current, respectively, allowing for simultaneous powering of multiple devices.
  • Adjustable Switching Frequency: The TPS54295 allows for an adjustable switching frequency up to 2.5MHz, which can be optimized for efficiency or component size.
  • High Efficiency: With integrated MOSFETs, the TPS54295EVM-057 provides a highly efficient power conversion, reducing heat dissipation and improving system performance.
  • Thermal Shutdown: The EVM includes thermal shutdown protection, ensuring safe operation under high temperature conditions.
  • Easy to Use: The evaluation module comes with pre-installed components and connectors, facilitating quick setup and experimentation.

Applications

The TPS54295EVM-057 is ideal for a range of applications, including but not limited to:

  • Point of Load (POL) power supplies
  • Consumer electronics
  • Networking and telecommunications equipment
  • Industrial systems

Design and Layout

The layout of the EVM has been carefully designed to showcase the optimal performance of the TPS54295 converter. It includes high-quality capacitors and inductors that ensure stable operation under various load conditions. The EVM also features several test points and jumpers for easy measurement and configuration of the converter's parameters.

Support and Documentation

For ease of use and to accelerate development, Texas Instruments provides comprehensive support and documentation for the TPS54295EVM-057. This includes detailed user guides, schematic diagrams, bill of materials, and application notes available on the Texas Instruments website.

You May Also Be Interested in

Microchip Technology
MIC261201YJL DC to DC Converter and Switching Regulator Chip 0.9VDC/1VDC/1.2VDC/1.5VDC/1.8VDC/2.5VDC/3.3VDC/5VDC Output Evaluation Board / BOARD EVAL FOR MIC261201YJL
Need more? Email Us
ON Semiconductor
BOARD EVAL NCP1532 / NCP1532 DC to DC Converter and Switching Regulator Chip Evaluation Board
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCP1583DR2G / Power Management Development Board
Lowest to $1.3675
Microchip Technology
EVAL BOARD HIGH EFF BUCK REG
Need more? Email Us
Richtek USA Inc.
EVAL MODULE FOR RT8129AGQW
Need more? Email Us
Richtek USA Inc.
EVAL MODULE FOR RT7299BHGQW
Need more? Email Us
Microchip Technology
Conv DC-DC 2.7V to 5.5V Step Down Single-Out 1V 3A 12-Pin DFN EP / EVAL BOARD 1MHZ BUCK REG MIC2208
Lowest to $1.9081
ON Semiconductor
EVAL BOARD FOR NCP1052G / LOW-COST 100 MAHIGH-VOLTAGE BUCK ANDBUCK-BOOST USING NCP1052EVALUATION BOARD USERMANUAL
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCP1421 / NCP1421DMR2G DC to DC Converter and Switching Regulator Chip 3.3VDC Output Evaluation Board
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess