EN
  • EN
  • DE

MCP6561T-E/OTVAO

Part No MCP6561T-E/OTVAO
Manufacturer Microchip Technology
Catalog Linear - Comparators
Description IC COMP PUSH-PULL 1.8V SOT23-5 / Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Comparators
Manufacturer Microchip Technology
Packaging Reel - TR
Type General Purpose
Number of Elements 1
Output Type CMOS, Push-Pull, Rail-to-Rail, TTL
Voltage - Supply, Single/Dual (±) 1.8V ~ 5.5V
Voltage - Input Offset (Max) 10mV @ 5.5V
Current - Input Bias (Max) 1pA @ 5.5V
Current - Output (Typ) 50mA
Current - Quiescent (Max) 130µA
CMRR, PSRR (Typ) 66dB CMRR, 70dB PSRR
Propagation Delay (Max) 80ns
Hysteresis 5mV
Temperature Range - Operating -40°C ~ 125°C
Case / Package SC-74A, SOT-753
Mounting Surface Mount
Supplier Device Package SOT-23-5
Base Product Number MCP6561
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP6561T-E/OTVAOTR-ND,150-MCP6561T-E/OTVAOCT,150-MCP6561T-E/OTVAODKR,150-MCP6561T-E/OTVAOTR,MCP6561T-E/OTVAOTR
Standard Package 3,000
Win Source Part Number 1317981-MCP6561T-E/OTVAO
Ultra Librarian 3D Model Ultra Librarian MCP6561T-E/OTVAO CAD Model

Description

The MCP6561T-E/OTVAO is a high-performance, single-channel comparator from Microchip Technology, renowned for its precision and power efficiency. This device is part of a family of comparators that offer a wide range of voltage operation and are optimized for low power, high-speed applications. The MCP6561T-E/OTVAO is designed to operate with a single supply voltage ranging from 1.8V to 5.5V, making it suitable for battery-operated devices and other low-voltage applications.

Key Features:

  • Low Power Consumption: The device boasts an incredibly low quiescent current, which is ideal for power-sensitive applications, ensuring extended battery life without compromising performance.
  • High-Speed Operation: With a typical propagation delay of just 4 μs, the MCP6561T-E/OTVAO is capable of fast response times, essential for high-speed signal processing tasks.
  • Wide Operating Voltage Range: The comparator's ability to function with a single supply voltage from 1.8V to 5.5V provides versatility and compatibility with a variety of circuits and systems.
  • Push-Pull Output Stage: The device includes a push-pull output stage that eliminates the need for an external pull-up resistor and allows for direct interfacing with TTL, CMOS, and microcontroller-based systems.
  • Temperature Range: The MCP6561T-E/OTVAO is designed to operate over the industrial temperature range, ensuring reliable performance under varying environmental conditions.

Applications:

The MCP6561T-E/OTVAO is versatile and can be used in a wide array of applications, including but not limited to:

  • Portable electronic devices
  • Data acquisition systems
  • Signal conditioning circuits
  • Battery-powered and portable applications
  • Threshold detectors and system monitoring

With its combination of low power consumption, high-speed operation, and a wide operating voltage range, the MCP6561T-E/OTVAO is an excellent choice for designers looking to optimize their systems for speed and power efficiency. Whether you're working on a new design or updating an existing one, this comparator from Microchip Technology offers the performance and reliability needed for a broad spectrum of applications.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Collector, Rail-to-Rail 14-TSSOP
Lowest to $0.1979
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.2222
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9806
STMicroelectronics
IC COMPARATOR 2 DIFF 8MINISO / Comparator Differential Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.7277
Maxim Integrated
IC COMPARATOR 2 W/LATCH 20TSSOP
Lowest to $24.2731
Analog Devices Inc.
IC COMPARATOR 1 GEN PUR SC70-6 / Comparator General Purpose CMOS SC-70-6
Lowest to $7.3302
Texas Instruments
VOLTAGE COMPARATOR / Comparator General Purpose Rail-to-Rail SOT-23-5
Lowest to $0.4721
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose Push-Pull 8-SOIC
Lowest to $1.7855
Texas Instruments
WIDE SUPPLY COMPARATOR / Comparator Window Open Drain SOT-23-THIN
Lowest to $2.2527

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess