EN
  • EN
  • DE

MCP6C02T-020E/CHYVAO

Part No MCP6C02T-020E/CHYVAO
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 1 CIRCUIT SOT23-6 / Current Sense Amplifier 1 Circuit SOT-23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Microchip Technology
Series Zero-Drift
Package Tape & Reel
Amplifier Type Current Sense
Number of Circuits 1
Gain Bandwidth Product 500 kHz
Current - Input Bias 170 µA
Voltage - Input Offset 1.9 µV
Current - Supply 490µA
Voltage - Supply Span (Min) 2 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Base Product Number MCP6C02
Standard Package 3,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1342800-MCP6C02T-020E/CHYVAO
Ultra Librarian 3D Model Ultra Librarian MCP6C02T-020E/CHYVAO CAD Model

Description

The MCP6C02T-020E/CHYVAO is a high-precision, bidirectional current-sense amplifier from Microchip Technology. This device is designed to operate over a common-mode voltage range from -0.3V to +26V with a supply voltage range of 2.7V to 5.5V. It is engineered to monitor both charging and discharging currents in battery management systems, power supply monitoring, and overcurrent protection circuits.

One of the key features of the MCP6C02 is its zero-drift architecture, which ensures high accuracy over time and temperature by minimizing offset and gain errors. With a maximum offset of only 12 µV and a gain error of 0.1%, this current-sense amplifier provides reliable and precise measurements, which is critical for applications requiring high levels of accuracy and stability.

The MCP6C02T-020E/CHYVAO offers a fixed gain of 20 V/V, which simplifies the design process as no external gain-setting components are required. This fixed gain feature also contributes to the device's robustness and ease of use. Additionally, the amplifier has a bandwidth of 500 kHz, allowing for fast response times in dynamic applications.

For enhanced safety and reliability, the MCP6C02 includes a power-saving shutdown feature that reduces the quiescent current to a mere 0.1 µA, making it an excellent choice for battery-powered applications where power efficiency is paramount. Moreover, the device is housed in a small 2x3 DFN package, which is ideal for space-constrained applications.

Microchip's MCP6C02T-020E/CHYVAO is also characterized for operation over the extended temperature range of -40°C to +125°C, ensuring consistent performance in harsh environments. Whether it's being used in automotive battery monitoring, power management systems, or portable devices, this current-sense amplifier offers a robust, accurate, and energy-efficient solution for current sensing needs.

You May Also Be Interested in

3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Texas Instruments
IC OPAMP
Lowest to $5.8209
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Texas Instruments
OPA892DR
Lowest to $7.8583

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess