Products specifications

Categories Capacitors
Manufacturer Panasonic Electronic Components
Packaging Reel - TR
Status Obsolete(EOL)
Capacitance 0.047μF
Tolerance ±10%
Voltage Rating 16V
Temperature Coefficient X7R
Temperature Range - Operating -55°C to 125°C
Applications General Purpose
Mounting Surface Mount, MLCC
Dimension 0.079" L x 0.049" W (2.00mm x 1.25mm)
Thickness (Max) 0.037" (0.95mm)
Win Source Part Number 000969-ECJ-2VB1C473K
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ECJ-2VB1C473K CAD Model

Description

ECJ-2VB1C473K Description

The ECJ-2VB1C473K ceramic capacitor offers a robust solution for applications requiring high capacitance and reliable performance. Its design ensures a stable operation across various environments.

Applications

  • Switch-Mode Power Supplies (SMPS)
  • Industrial Controls
  • Computing Devices

Features and Benefits

  • Capacitance of 47nF
  • Temperature stability across wide ranges
  • Low losses and high reliability
  • Suitable for surface-mount technology (SMT)

Adaptable for versatile usages, making it a staple in advanced electronic circuits.

You May Also Be Interested in

Murata Electronics North America
General Up to 85‹C Reflow soldering Flow soldering
Need more? Email Us
ECAD model for GRM319B31K225KA12D
AVX Corp/Kyocera Corp
CAP CER 0.6PF 500V 1111 / 0.6 pF ±0.1pF 500V Ceramic Capacitor M 1111 (2828 Metric)
Need more? Email Us
ECAD model for SQCB7M0R6BAT1A
Vishay
CAP CER 10000PF 100V Y5V RADIAL / 10000 pF -20%, +80% 100V Ceramic Capacitor Y5V (F) Radial, Disc
Lowest to $0.0290
ECAD model for D103Z29Y5VH6UJ5R
AVX Corp/Kyocera Corp
CAP CER 10PF 500V 1111 / 10 pF ±5% 500V Ceramic Capacitor M 1111 (2828 Metric)
Lowest to $1.5492
ECAD model for SQCB7M100JAT1A
AVX Corp/Kyocera Corp
CAP CER 0.1UF 25V Y5V 0603 / 0.1 µF -20%, +80% 25V Ceramic Capacitor Y5V (F) 0603 (1608 Metric)
Need more? Email Us
ECAD model for 06033G104ZAT4A
Vishay
CAP CER 0.1UF 500V X7R 1812 / 0.1 µF ±5% 500V Ceramic Capacitor X7R 1812 (4532 Metric)
Need more? Email Us
ECAD model for VJ1812Y104JBEAT4X
Walsin Technology Corporation
CAP CER 0.47UF 10V X5R 0603 / 0.47 µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)
Need more? Email Us
ECAD model for 0603X474K100CT
Kemet
CAP CER 39PF 100V C0G/NP0 RADIAL
Need more? Email Us
ECAD model for C315C390G1G5TA
Murata Electronics North America
CAP CER 62PF 250V NP0 0805 / 62 pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Lowest to $0.5325
ECAD model for GQM2195C2E620JB12D

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention