EN
  • EN
  • DE

MCP4921-E/P

Part No MCP4921-E/P
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description 12-Bit DAC with SPI™ Interface | IC DAC 12BIT SNGL W/SPI 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Resolution 12
Number of D/A Converters 1
Settling Time 4.5μs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External
Supply Voltage , Analog 2.7V ~ 5.5V
Supply Voltage , Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±4, ±0.25
Architecture String DAC
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Mounting Style Through Hole
Family Part Number MCP4921
Manufacturer Pack Quantity 60
MSL Level 1 (Unlimited)
Win Source Part Number 1221127-MCP4921-E/P
Manufacturer Homepage www.microchip.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCP4921-E/P CAD Model

Description

Microchip Technology's MCP4921-E/P Digital-to-Analog Converter

The MCP4921-E/P is a high-performance, single-channel, 12-bit Digital-to-Analog Converter (DAC) from Microchip Technology, renowned for its precision and reliability in converting digital values to analog signals. This component is an ideal solution for applications that require a stable and accurate analog output, such as in industrial automation, instrumentation, and automotive systems.

Featuring an external voltage reference input, the MCP4921-E/P allows for a flexible range of output values, which can be tailored to the specific needs of the application. The DAC operates with a single supply voltage from 2.7V to 5.5V, making it versatile for various operating conditions. Its high resistance to electromagnetic interference and low power consumption make it a suitable choice for sensitive and power-conscious designs.

The device comes in a PDIP (Plastic Dual In-line Package) form factor, designated by the "-E/P" in its name, which provides easy integration into through-hole PCB designs. The MCP4921-E/P also features a fast SPI interface for communication with microcontrollers, enabling rapid data transfer and ensuring that the analog output can respond quickly to changes in the digital input.

Furthermore, the MCP4921-E/P includes a double-buffered interface, which allows for synchronous updates of the DAC output. This means that the analog output can be updated at precisely controlled times, which is critical for applications requiring synchronized signal generation.

The MCP4921-E/P exemplifies Microchip's commitment to providing high-quality components that meet the stringent requirements of modern electronic systems. With its precision performance, flexibility, and ease of use, this DAC is an excellent choice for designers looking to bridge the gap between digital systems and the analog world.

Whether you're designing an audio application, creating a control system, or working on a power management solution, the MCP4921-E/P offers the functionality and reliability necessary to achieve your design objectives.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 16BIT V-OUT 24LFCSP / 16 Bit Digital to Analog Converter 1 24-LFCSP-VQ (4x5)
Lowest to $51.9125
Texas Instruments
IC DAC 12BIT V-OUT 32VQFN
Lowest to $46.0049
Analog Devices Inc.
IC DAC 16BIT V-OUT SOT23-8 / 16 Bit Digital to Analog Converter 1 SOT-23-8
Need more? Email Us
Maxim Integrated
IC DAC 8BIT V-OUT SOT23-5
Lowest to $3.1289
Texas Instruments
IC DAC 12BIT V-OUT 16DSBGA / 12 Bit Digital to Analog Converter 8 16-DSBGA
Lowest to $26.1874
Analog Devices Inc.
IC DAC 8BIT V-OUT SC70-6
Lowest to $4.8972
Texas Instruments
SINGALE CHANNEL DAC 16BIT / 16 Bit Digital to Analog Converter 1 10-VSSOP
Need more? Email Us
Texas Instruments
SINGLE CHANNEL DAC 12BIT- MIDCOD / 12 Bit Digital to Analog Converter 1 10-VSSOP
Lowest to $2.0345
Analog Devices Inc.
IC DAC 12BIT V-OUT TSOT23-8 / 12 Bit Digital to Analog Converter 1 TSOT-23-8
Lowest to $23.2836

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6965 $51.7510
33+ $3.0331 $100.0923
52+ $2.9383 $152.7916
71+ $2.8435 $201.8885
91+ $2.7487 $250.1317
122+ $2.4644 $300.6568
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,326 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess