EN
  • EN
  • DE

MCP4728A1-E/UN

Part No MCP4728A1-E/UN
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT I2C 4CH 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Number of Bits 12
Number of D/A Converters 4
Settling Time 6μs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface I2C
Reference Type Internal, Supply
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
INL/DNL (LSB) ±2, ±0.2
Temperature Range - Operating -40°C to 125°C
Case / Package 10-MSOP
Win Source Part Number 1075120-MCP4728A1-E/UN
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP4728A1-E/UN CAD Model

Description

Microchip Technology MCP4728A1-E/UN Digital-to-Analog Converter

The MCP4728A1-E/UN is a high-precision quad channel 12-bit Digital-to-Analog Converter (DAC) with non-volatile memory (EEPROM) integrated into a single device. Manufactured by Microchip Technology, this component is designed to provide a flexible and efficient solution for advanced analog output applications. It is an ideal choice for systems requiring multi-channel analog outputs with a small footprint and low power consumption.

Key Features:

  • Resolution: 12-bit resolution per channel, offering fine-grain control over output signals.
  • Channels: Four DAC channels, allowing for multiple analog outputs from a single IC.
  • Interface: I2C compatible serial interface, ensuring easy communication with most microcontrollers.
  • Memory: On-board non-volatile memory (EEPROM) to store DAC register and configuration settings, which preserves the output state after power cycling.
  • Power Supply: Wide single-supply operation range of 2.7V to 5.5V, suitable for various applications and ensuring compatibility with both 3.3V and 5V logic levels.
  • Power-down Modes: Multiple power-down modes for reduced power consumption, making it suitable for battery-operated devices.
  • Accuracy: High accuracy and low crosstalk between channels, providing reliable and precise analog outputs.

Applications:

The MCP4728A1-E/UN is versatile and can be used in a wide range of applications, including:

  • Portable battery-powered devices
  • Data acquisition systems
  • Industrial process control
  • Analog output for sensors and actuators
  • Programmable voltage and current sources
  • Automotive systems

With its robust feature set and Microchip's reputation for quality, the MCP4728A1-E/UN DAC is a reliable choice for designers and engineers looking to add accurate analog output capabilities to their electronic designs.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 12BIT A-OUT 72LFCSP / 12 Bit Digital to Analog Converter 2 72-LFCSP-VQ (10x10)
Lowest to $48.9622
Analog Devices Inc.
IC DAC 14BIT V-OUT 10MSOP / 14 Bit Digital to Analog Converter 1 10-MSOP
Lowest to $39.6004
Analog Devices Inc.
IC DAC 10BIT V-OUT 24SOIC / 10 Bit Digital to Analog Converter 2 24-SOIC
Need more? Email Us
Texas Instruments
IC DAC 8BIT A-OUT 16TSSOP / 8 Bit Digital to Analog Converter 1 16-TSSOP
Lowest to $5.8209
Maxim Integrated
IC DAC 8BIT V-OUT SOT23-5
Lowest to $3.1289
Texas Instruments
IC DAC 10BIT A-OUT 48VQFN
Lowest to $27.7492
Analog Devices Inc.
IC DAC 17BIT A-OUT 16SOIC
Lowest to $36.8189
Analog Devices Inc.
IC DAC 16BIT LC2MOS VOUT 28CLCC / 16 Bit Digital to Analog Converter 1 28-LCC (11.43x11.43)
Need more? Email Us
Analog Devices Inc.
IC DAC 12BIT V-OUT 10MSOP / 12 Bit Digital to Analog Converter 4 10-MSOP-EP
Lowest to $18.8897

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6625 $50.5875
46+ $2.1846 $100.4916
71+ $2.1164 $150.2644
98+ $2.0481 $200.7138
127+ $1.9798 $251.4346
170+ $1.7750 $301.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess