EN
  • EN
  • DE

MAX25201EVKIT#

Part No MAX25201EVKIT#
Manufacturer Maxim Integrated
Catalog Board Mount LED Drivers
Description EVKIT FOR MAX25201 LOW IQ 40V SY  /  MAX25201 1, Non-Isolated Outputs LED Driver Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Mfr Analog Devices Inc./Maxim Integrated
Package Box
Outputs and Type 1, Non-Isolated
Voltage - Output 4.5V ~ 60V
Voltage - Input 4.5V ~ 42V
Supplied Contents Board(s)
Utilized IC / Part MAX25201
Base Product Number MAX25201
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8543.70.9860
Other Names 175-MAX25201EVKIT#
Standard Package 1
Win Source Part Number 1221374-MAX25201EVKIT#
Ultra Librarian 3D Model Ultra Librarian MAX25201EVKIT# CAD Model

Description

The MAX25201EVKIT# is a comprehensive evaluation kit designed by Maxim Integrated to facilitate the testing and performance evaluation of the MAX25201, a high-efficiency, compact, synchronous step-down DC-DC converter. This evaluation kit is an essential tool for engineers and developers who need to implement power management solutions in their applications, particularly in space-constrained environments.

The MAX25201 converter operates over a wide input voltage range, making it suitable for a variety of battery-powered and portable devices. The evaluation kit includes a fully assembled and tested circuit board that showcases the functionality and versatility of the MAX25201 IC. It enables users to easily adjust the output voltage, switching frequency, and other key parameters, providing a hands-on experience with the converter's features.

Key features of the MAX25201EVKIT# include:

  • Operation from a wide input voltage range, accommodating various power sources.
  • Highly efficient synchronous step-down regulation, ensuring minimal power loss during conversion.
  • Adjustable output voltage settings, allowing for customization to specific application requirements.
  • Compact form factor of the evaluation kit, reflecting the space-saving design of the MAX25201 IC.
  • On-board jumpers and test points, which provide a user-friendly interface for quick modifications and probing.
  • Thermal protection and over-current protection, demonstrating the robust safety features of the MAX25201.

The MAX25201EVKIT# is ideal for developers working on applications such as portable devices, wearables, and IoT gadgets where efficiency and size are critical. The evaluation kit comes with detailed documentation, including a user guide that outlines the setup process, operation instructions, and schematic diagrams. This ensures that even those new to power management can quickly get up to speed with the capabilities of the MAX25201.

By offering a hands-on approach to learning and experimentation, the MAX25201EVKIT# from Maxim Integrated is an invaluable resource for accelerating the development cycle and helping engineers to optimize their power management solutions.

You May Also Be Interested in

Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1.5A
Need more? Email Us
LEDdynamics, Inc.
LED DRIVER CC BUCK 32V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-86V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 600MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1.2A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 600MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 300MA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess