Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers
Mfr Microchip Technology
Series WiperLock™
Package Tube
Taper Linear
Configuration Potentiometer
Number of Circuits 4
Number of Taps 129
Resistance (Ohms) 5k
Interface I2C
Memory Type Non-Volatile
Voltage - Supply 1.8V ~ 5.5V
Features Selectable Address
Tolerance ±20%
Temperature Coefficient (Typ) 150ppm/°C
Mounting SMD (SMT)
Supplier Device Package 20-QFN (4x4)
Package / Case 20-VFQFN Exposed Pad
Temperature Range - Operating -40°C ~ 125°C
Resistance - Wiper (Ohms) (Typ) 75
Base Product Number MCP4441
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 91
Win Source Part Number 1228531-MCP4441-502E/ML
Ultra Librarian 3D Model Ultra Librarian MCP4441-502E/ML CAD Model

Description

The Microchip MCP4441-502E/ML is a versatile digital potentiometer that offers a perfect solution for applications requiring a digitally controlled resistance setting. This compact component, housed in a 14-pin QFN package, is part of Microchip's MCP44XX series and is designed to provide precision and reliability in various electronic circuits.

Key Features

  • Resistance Value: The MCP4441-502E/ML offers a resistance value of 5kΩ, which can be adjusted through its digital interface.
  • Resolution: It has 7-bits (128 wiper steps) resolution, allowing for fine adjustments to the resistance level.
  • Non-volatile Memory: The device includes EEPROM memory to store the wiper position for automatic recall upon power-up, ensuring consistent performance across power cycles.
  • Interface: Communication with the MCP4441-502E/ML is facilitated through an I²C compatible interface, which is widely used and simplifies integration with most microcontrollers.
  • Quad Channel: This digital potentiometer features four independent resistor network channels, providing flexibility and reducing the need for multiple components in a design.
  • Operating Voltage: The operating voltage range is from 2.7V to 5.5V, accommodating a variety of power supplies and system voltages.
  • Extended Temperature Range: The device is specified for operation over the extended temperature range of -40°C to +125°C, making it suitable for industrial applications.

Applications

The MCP4441-502E/ML is ideal for a wide range of applications, including:

  • Automated adjustments to control system parameters
  • Calibration of equipment and instrumentation
  • Audio volume control and tone adjustment
  • Automotive electronics that require precise resistance tuning
  • Power supply trimming and feedback systems

With its robust feature set and ease of use, the Microchip MCP4441-502E/ML digital potentiometer is a go-to component for designers looking to add reliable, digitally controlled variable resistance into their electronic systems.

You May Also Be Interested in

Maxim Integrated
Digital Potentiometer 256POS 16.5k Ohm Hex 20-Pin TSSOP Tube
Lowest to $24.0099
ECAD model for DS3930E+
Catalyst Semiconductor
16-Tap MiniPot TM Digitally Programmable Potentiometers with 2-Wire Interface
Need more? Email Us
ECAD model for CAT5122SDI-10-GT3
ON Semiconductor
32-Tap Digital Up/Down Control Potentiometer
Lowest to $1.9728
ECAD model for CAT5128TBI-50-GT3
Analog Devices Inc.
256-Position I2C-Compatible Digital Potentiometer
Lowest to $1.9637
ECAD model for AD5245BRJ10
Maxim Integrated
IC DGTL POT 10KOHM 14TSSOP / Dual NV Potentiometer and Memory
Lowest to $5.1961
ECAD model for DS1845E-010
Maxim Integrated
IC DGTL POT 100KOHM 256TAP 8TDFN / Single, 256-Tap Volatile, I2C, Low-Voltage Linear Taper Digital Potentiometer
Lowest to $5.3744
ECAD model for MAX5395NATA+T
Texas Instruments
128-TAPS Single-Channel Digital Potentiometer With I2C Interface
Need more? Email Us
ECAD model for HPA02227DR
Maxim Integrated
32-Tap FleaPoT™, 2-Wire Digital Potentiometers
Need more? Email Us
ECAD model for MAX5467EUT
Catalyst Semiconductor
32-Tap MiniPot TM Digitally Programmable Potentiometers with 2-Wire Interface
Need more? Email Us
ECAD model for CAT5110SDI-50-GT3

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6869 $51.6166
34+ $3.0251 $102.8534
52+ $2.9306 $152.3912
71+ $2.8361 $201.3631
92+ $2.7415 $252.2180
123+ $2.4579 $302.3217
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 810 pieces
MOQ: 14 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention