EN
  • EN
  • DE

CAT5122SDI-10-GT3

Part No CAT5122SDI-10-GT3
Manufacturer Catalyst Semiconductor
Catalog Data Acquisition - Digital Potentiometers
Description 16-Tap MiniPot TM Digitally Programmable Potentiometers with 2-Wire Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Catalyst Semiconductor
Win Source Part Number 1159092-CAT5122SDI-10-GT3
Manufacturer Homepage www.catalyst-semiconductor.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CAT5122SDI-10-GT3 CAD Model

Description

The CAT5122SDI-10-GT3 is a single-channel, 32-tap digitally programmable potentiometer (DPP) manufactured by Catalyst Semiconductor. It offers a versatile solution for replacing mechanical potentiometers in various applications, providing precise and reliable resistance adjustment through digital control. The device is designed to be controlled via a simple up/down interface, allowing for easy integration with microcontrollers and other digital circuits.

Applications

  • Consumer Electronics: Volume control in audio equipment, brightness adjustment in displays, and contrast control in video devices.
  • Industrial Automation: Calibration of sensors, adjustment of analog signals, and control of motor speed.
  • Power Supplies: Voltage trimming, current limiting, and feedback control in power supplies and battery chargers.
  • Lighting Control: Dimming control in LED lighting systems and adjustment of color temperature.
  • Medical Equipment: Calibration of medical sensors, adjustment of analog signals, and control of device settings.

Features

  • Single-Channel DPP: Provides one digitally programmable potentiometer channel with 32 wiper positions.
  • Up/Down Interface: Controlled via a simple up/down digital interface, simplifying integration with microcontrollers.
  • Low Temperature Coefficient: Offers a low temperature coefficient, ensuring stable resistance values over a wide temperature range.
  • Non-Volatile Memory: Stores the wiper position in non-volatile memory, retaining the setting even when power is removed.
  • Wide Resistance Range: Available in various resistance values to suit different application requirements.
  • Small Package: Housed in a compact SOIC package for space-constrained applications.

Benefits

  • Precise Adjustment: Digital control allows for precise and repeatable resistance adjustments.
  • Reliable Performance: Solid-state design eliminates the wear and tear associated with mechanical potentiometers.
  • Easy Integration: Simple up/down interface simplifies integration with microcontrollers and other digital circuits.
  • Non-Volatile Storage: Retains the wiper position without power, preserving the setting between power cycles.
  • Space-Saving: Small SOIC package minimizes board space requirements.

Additional Details

The CAT5122SDI-10-GT3 has a total resistance of 10 kOhms. It typically operates from a single 2.7V to 5.5V power supply. The up/down interface requires two digital input pins for controlling the wiper position. The device is commonly used in applications where precise and reliable resistance adjustment is required, such as in audio equipment, industrial control systems, and power supplies.

You May Also Be Interested in

Renesas Electronics America
IC DIG POT 100K 10-UTQFN
Need more? Email Us
Microchip Technology
Digital Potentiometer 10kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DGTL 10K 1CH SPI 8DIP
Lowest to $2.6964
Renesas Electronics America
PB-FREE, SINGLE 256 TAP I2C, 50K
Lowest to $0.3202
Renesas Electronics America
IC DGT POT 10KOHM 128TAP 16UTQFN
Need more? Email Us
Microchip Technology
IC DIG POT 10K SC-70-6
Need more? Email Us
Microchip Technology
IC DIG POT 10K 8-SOIC
Need more? Email Us
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Microchip Technology
IC DGTL POT 100KOHM 129TAP 8DIP
Need more? Email Us
Analog Devices Inc.
IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $7.2762

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess