EN
  • EN
  • DE

CAT5110SDI-50-GT3

Part No CAT5110SDI-50-GT3
Manufacturer Catalyst Semiconductor
Catalog Data Acquisition - Digital Potentiometers
Description 32-Tap MiniPot TM Digitally Programmable Potentiometers with 2-Wire Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Catalyst Semiconductor
Win Source Part Number 1159061-CAT5110SDI-50-GT3
Manufacturer Homepage www.catalyst-semiconductor.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CAT5110SDI-50-GT3 CAD Model

Description

The CAT5110SDI-50-GT3 is a single, 32-tap digitally programmable potentiometer (DPP) manufactured by Catalyst Semiconductor (now ON Semiconductor). This device offers a cost-effective and flexible solution for replacing mechanical potentiometers in various electronic applications. It features a simple up/down interface for adjusting the wiper position, providing precise and repeatable resistance settings.

Applications

  • LCD Brightness Control: Used to adjust the brightness of LCD displays in various electronic devices.
  • Volume Control: Employed as a digital volume control in audio equipment and consumer electronics.
  • Gain Adjustment: Utilized for adjusting the gain of amplifiers and other analog circuits.
  • Sensor Calibration: Used for calibrating sensors and transducers in industrial and medical applications.
  • Power Supply Adjustment: Employed for adjusting the output voltage or current of power supplies.

Features

  • Number of Taps: Features 32 discrete tap points, allowing for precise resistance adjustments.
  • End-to-End Resistance: Offers a specific end-to-end resistance value (e.g., 50 kΩ).
  • Up/Down Interface: Employs a simple up/down interface for adjusting the wiper position.
  • Non-Volatile Memory: Stores the wiper position in non-volatile memory, retaining the setting even after power is removed.
  • Low Power Consumption: Operates at low voltage and consumes minimal power, suitable for battery-powered applications.
  • Compact Package: Available in small surface-mount packages, minimizing board space requirements.

Benefits

  • Precise Adjustment: The 32 tap points allow for precise and repeatable resistance settings.
  • Easy Control: The simple up/down interface simplifies the control of the wiper position.
  • Non-Volatile Storage: The wiper position is stored in non-volatile memory, eliminating the need for recalibration after power cycles.
  • Reliable Performance: Solid-state design provides reliable and stable performance compared to mechanical potentiometers.
  • Space Saving: Compact surface-mount package saves valuable board space.

Additional Details

The CAT5110SDI-50-GT3 operates within a specified voltage and temperature range. It is typically available in packages such as SOIC (Small Outline Integrated Circuit). The up/down interface requires only two digital inputs for controlling the wiper position. The device features a power-on reset (POR) circuit to ensure that the wiper starts at a known position after power-up. The CAT5110SDI-50-GT3 is a versatile and reliable DPP for a wide range of applications requiring precise and adjustable resistance settings.

You May Also Be Interested in

Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DIGITAL 50K 1CH SPI 8SOIC
Lowest to $2.6796
Microchip Technology
IC DIG POT 10K 8-SOIC
Need more? Email Us
Microchip Technology
IC DGTL POT 50KOHM 257TAP 8MSOP
Need more? Email Us
Microchip Technology
Digital Potentiometer 10kOhm 256POS Volatile Linear 14-Pin PDIP Tube / IC POT DGTL 10K 2CH SPI 14-DIP
Lowest to $5.8608
Renesas Electronics America
IC DGT POT 100KOHM 256TAP 24SOIC
Need more? Email Us
Microchip Technology
Digital Potentiometer 5kOhm 129POS Volatile Linear Automotive 16-Pin QFN EP T/R / IC DGTL POT 5K 129TAPS 16-QFN
Lowest to $2.9383
Microchip Technology
IC DIG POT 50K 20-TSSOP
Need more? Email Us
Microchip Technology
Digital Potentiometer 10kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DGTL 10K 1CH SPI 8DIP
Lowest to $2.6964
Renesas Electronics America
IC DGTL POT 10KOHM 128TAP SC70-6
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess