EN
  • EN
  • DE

DS1845E-010

Part No DS1845E-010
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 10KOHM 14TSSOP / Dual NV Potentiometer and Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Taper Linear
Configuration Potentiometer
Number of Circuits 2
Number of Taps 100, 256
Resistance (Ohms) 10k
Interface I2C
Memory Type Non-Volatile
Supply Voltage (V) 2.7V ~ 5.5V
Features Selectable Address
Tolerance ±20%
Temperature Coefficient (Typ) 750ppm/°C
Resistance - Wiper (Ohms) (Typ) 500
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 14-TSSOP
Supplier Device Package 14-TSSOP
Mounting Style SMD
Part Number Series DS1845
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 808323-DS1845E-010
Ultra Librarian 3D Model Ultra Librarian DS1845E-010 CAD Model

Description

The DS1845E-010 from Maxim Integrated is a versatile, dual digital potentiometer IC that offers a unique combination of nonvolatile memory and digital-to-analog conversion functionality. Designed to operate over a wide voltage range, this device is an excellent choice for a variety of applications that require precise digital control over resistance settings.

Key Features

  • Dual Potentiometer Design: The DS1845E-010 features two potentiometers, each with 256-position wiper settings, providing flexibility for independent control of two variables or a dual-gang configuration.
  • Nonvolatile Memory: With integrated EEPROM memory, the device retains the wiper position even after power is removed, ensuring consistent performance and settings preservation.
  • Wide Voltage Range: It operates over a 2.7V to 5.5V supply voltage range, making it suitable for both 3V and 5V systems.
  • I2C Serial Interface: The DS1845E-010 utilizes an I2C serial interface for communication, allowing for easy integration into existing digital systems with minimal pin requirements.
  • High Reliability: Manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering, this digital potentiometer is built for reliability and long-term stability.

Applications

The DS1845E-010 is ideal for various applications, including:

  • Adjustable power supplies and voltage references
  • Calibration and tuning systems
  • Gain and offset adjustment
  • Consumer electronics volume control
  • Automotive electronics

Technical Specifications

Parameter Value
Resistance Options 10kΩ
Memory Type EEPROM
Interface I2C
Supply Voltage 2.7V to 5.5V
Operating Temperature -40°C to +85°C

In summary, the DS1845E-010 is a highly adaptable and reliable component for any design requiring precise resistance adjustments or digital-to-analog control. Its nonvolatile memory feature and dual potentiometer configuration make it a smart choice for designers looking for a long-lasting and flexible solution.

You May Also Be Interested in

Renesas Electronics America
PB-FREE, SINGLE 256 TAP I2C, 50K
Lowest to $0.3202
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Microchip Technology
IC DGTL POT 100KOHM 129TAP 8DIP
Need more? Email Us
Microchip Technology
Digital Potentiometer 10kOhm 128POS Non-Volatile Linear Automotive 14-Pin TSSOP Tube / IC DGTL POT QUAD 10K 14TSSOP
Need more? Email Us
Analog Devices Inc.
IC DGT POT 100KOHM 256TAP 16SOIC
Lowest to $13.0971
Microchip Technology
IC DIG POT 50K 20-TSSOP
Need more? Email Us
Microchip Technology
IC DIG POT 10K SC-70-6
Need more? Email Us
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Microchip Technology
Digital Potentiometer 10kOhm 256POS Volatile Linear 14-Pin PDIP Tube / IC POT DGTL 10K 2CH SPI 14-DIP
Lowest to $5.8608

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9344 $54.2784
25+ $4.0487 $101.2175
39+ $3.9222 $152.9658
53+ $3.7957 $201.1721
69+ $3.6692 $253.1748
92+ $3.2896 $302.6432
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess