EN
  • EN
  • DE

AD5245BRJ10

Part No AD5245BRJ10
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description 256-Position I2C-Compatible Digital Potentiometer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1135993-AD5245BRJ10
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD5245BRJ10 CAD Model

Description

Analog Devices Inc. AD5245BRJ10 Digital Potentiometer

The AD5245BRJ10 from Analog Devices Inc. is a precision digital potentiometer that offers a compact and high-performance solution for applications requiring digitally controlled resistance settings. This particular model features a 10-kΩ end-to-end resistance value, making it suitable for a wide variety of applications including parameter adjustments, sensor calibration, and more.

Constructed with a resistor ladder network, the AD5245BRJ10 is designed as an I²C-compatible, 256-position, variable resistor device. It provides a convenient digital interface that allows for easy adjustments, which can be particularly beneficial in automated environments where manual tuning is impractical or impossible.

The device comes in a compact SOT-23-8 package, which is ideal for space-constrained applications. Despite its small size, the AD5245BRJ10 does not compromise on performance, offering a robust feature set that includes:

  • Nonvolatile Memory (EEPROM): The on-chip nonvolatile memory allows the resistance setting to be saved and recalled upon power-up, which is critical for applications that require a specific startup condition.
  • Wide Operating Voltage Range: The device supports a wide operating voltage range from 2.7 V to 5.5 V, providing versatility across different power supply requirements.
  • Low Temperature Coefficient: With a low temperature coefficient, the AD5245BRJ10 ensures consistent performance across a broad temperature range, making it suitable for temperature-sensitive applications.
  • High Resolution: The 256-position adjustment offers fine resolution, enabling precise control over the resistance settings.
  • Robust Interface: The I²C interface supports standard and fast I²C modes, ensuring compatibility with a wide range of microcontrollers and digital systems.

Whether it's used in industrial control systems, consumer electronics, or automotive applications, the AD5245BRJ10 provides a reliable and precise solution for digital resistance adjustment. Its combination of nonvolatile memory, precision, and ease of use make it an ideal choice for designers who require a high-quality digital potentiometer in their circuits.

For engineers and designers looking for a versatile and dependable digital potentiometer, the AD5245BRJ10 from Analog Devices Inc. represents a top-tier option that blends performance with practicality.

You May Also Be Interested in

Analog Devices Inc.
1-/2-Channel 15 V Digital Potentiometers | IC DGT POT 20KOHM 256TAP 16TSSOP
Lowest to $1.3873
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory | IC DGTL POT 5KOHM 257TAP 8MSOP
Need more? Email Us
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $0.9951
Renesas Electronics America
IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $3.2121
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers
Need more? Email Us
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory | IC DGTL POT 5KOHM 129TAP 8SOIC
Lowest to $1.0833
Maxim Integrated
Dual 256-Tap, Low-Drift, Digital Potentiometers in 10-μMAX | IC DGTL POT 50KOHM 256TAP 10UMAX
Need more? Email Us
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGTL POT 1KOHM 256TAP 24SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7533 $61.3655
85+ $1.4391 $122.3235
125+ $1.3941 $174.2625
175+ $1.3490 $236.0750
225+ $1.3040 $293.4000
300+ $1.1689 $350.6700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,200 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess