EN
  • EN
  • DE

MCP3911A0-E/ML

Part No MCP3911A0-E/ML
Manufacturer Microchip Technology
Catalog Data Acquisition - Analog Front End (AFE)
Description 3.3V Two-Channel Analog Front Endx1null
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Resolution 24
Number of Channels 2
Power (Watts) 8.9mW
Operating Supply Voltage 2.7 V ~ 3.6 V
Voltage - Supply, Digital 2.7 V ~ 3.6 V
Package 20-VFQFN Exposed Pad
Manufacturer Package 20-QFN (4x4)
Win Source Part Number 1221059-MCP3911A0-E/ML
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name MCP3911
Introduction Date March 27, 2012
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MCP3911A0-E/ML CAD Model

Description

Microchip Technology MCP3911A0-E/ML

The MCP3911A0-E/ML is a highly integrated, dual-channel analog front-end (AFE) device designed by Microchip Technology for high-precision signal acquisition and measurement applications. This sophisticated IC is specifically crafted to work with a wide range of sensors, including current sensors and voltage sensors, making it an excellent choice for energy metering, industrial, and consumer applications that require accurate signal processing.

Key Features:

  • 24-Bit Resolution: With its 24-bit delta-sigma ADCs, the MCP3911A0-E/ML ensures high-resolution signal acquisition, enabling precise measurement of input signals.
  • Dual-Channel: The device features two independent ADC channels, allowing simultaneous sampling and measurement of two different signals.
  • Highly Integrated: This AFE includes internal PGAs, voltage reference, phase delay compensation, and a modulator output block, all of which contribute to reducing external component count and system cost.
  • Programmable Data Rate: The MCP3911A0-E/ML offers a programmable data rate up to 125 kSPS, providing flexibility for various application requirements.
  • Advanced Digital Filtering: The AFE incorporates advanced digital filters that help to minimize noise and improve signal quality.
  • Multiple Communication Interfaces: It supports both SPI and I2C interfaces, allowing for easy integration with most microcontrollers and digital systems.
  • Extended Temperature Range: The device operates over an extended temperature range from -40°C to +125°C, making it suitable for harsh environments.
  • Compact Package: Available in a 24-lead QFN package (4x4 mm), the MCP3911A0-E/ML is designed for space-constrained applications.

Applications:

  • Smart Energy Metering
  • Industrial Monitoring
  • Portable Instrumentation
  • Audio Applications

The MCP3911A0-E/ML from Microchip Technology is a versatile and reliable solution for applications requiring high accuracy and precision in signal measurement. Its integration of key analog and digital functions simplifies design, reduces component count, and accelerates time to market for a wide array of products.

You May Also Be Interested in

Burr-Brown (TI)
DIGITAL SLIC, 1-FUNC
Lowest to $12.7466
Analog Devices Inc.
IC AFE 3 CHAN 19BIT 56LFCSP
Lowest to $26.9279
Maxim Integrated
FULL-DUPLEX ANALOG FRONT-END
Lowest to $10.9251
Analog Devices Inc.
IC ANALOG FRONT END 6CH 28-SOIC
Lowest to $10.8333
Analog Devices Inc.
IC MXFE CABLE MODEM 100-MQFP
Lowest to $27.8401
Analog Devices Inc.
IC ANALOG FRONT END LP 20-SOIC
Lowest to $23.6881
Analog Devices Inc.
IC ANALOG FRONT END / Channel AFE Bit
Need more? Email Us
Analog Devices Inc.
IC ANALOG FRONT END 20-SSOP
Lowest to $5.7685
Analog Devices Inc.
IC ANALOG FRONT END 6CH 119-BGA
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3321 $51.9852
29+ $3.5546 $103.0834
44+ $3.4435 $151.5140
61+ $3.3324 $203.2764
78+ $3.2213 $251.2614
104+ $2.8881 $300.3624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess