EN
  • EN
  • DE

MAX5863ETM

Part No MAX5863ETM
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog Front End (AFE)
Description 7.5MSPS ANALOG FRONT END
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
Mfr Maxim Integrated
Package Bulk
Product Status Active
Number of Bits 8, 10
Number of Channels 4
Power (Watts) 22.8 mW
Voltage - Supply, Analog 2.7V ~ 3.3V
Voltage - Supply, Digital 2.7V ~ 3.3V
Mounting Type Surface Mount
Package / Case 48-WFQFN Exposed Pad
Supplier Device Package 48-TQFN (7x7)
Standard Package 64 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 631623-MAX5863ETM
Ultra Librarian 3D Model Ultra Librarian MAX5863ETM CAD Model

Description

MAX5863ETM Overview

The MAX5863ETM is a high-performance, 16-bit digital-to-analog converter (DAC) designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This product is tailored for demanding applications that require precise digital-to-analog conversion, such as advanced communication systems, automated test equipment, and high-end audio equipment.

Featuring an impressive sampling rate and a robust architecture, the MAX5863ETM ensures accurate and stable performance across various conditions. Its 16-bit resolution provides fine granularity, making it an excellent choice for applications that require nuanced signal control and high-fidelity output.

Key Features

  • High Resolution: 16-bit resolution for precise signal reproduction.
  • Fast Sampling Rate: Ensures real-time performance for high-speed applications.
  • Low Power Consumption: Designed for efficiency, making it ideal for portable and energy-sensitive applications.
  • Wide Dynamic Range: Delivers a broad range of signal amplitudes, providing versatility in output.
  • Flexible Interface: Compatible with various digital interfaces, allowing easy integration into existing systems.

Applications

  • Wireless and Wired Communication Systems
  • Automated Test Equipment (ATE)
  • High-End Audio and Video Equipment
  • Medical Imaging Systems
  • Instrumentation and Control Systems

The MAX5863ETM comes in a compact, surface-mount package that is well-suited for space-constrained designs. Its integration into a system is further simplified by the inclusion of an internal reference, eliminating the need for external components and reducing the overall design footprint.

Maxim Integrated's commitment to quality and reliability is reflected in the MAX5863ETM, making it a reliable choice for engineers and designers looking for a DAC that combines performance with long-term dependability.

You May Also Be Interested in

Texas Instruments
Lowest to $7.2089
Analog Devices Inc.
IC AFE 3 CHAN 19BIT 56LFCSP
Lowest to $26.9279
Analog Devices Inc.
IC ANALOG FRONT END 6CH 44-TQFP / 6 Channel AFE 16 Bit 80 mW 44-TQFP (10x10)
Need more? Email Us
Cirrus Logic Inc.
3 Channel AFE 8, 10, 12, 16 Bit 360 mW 32-QFN (5x5)
Lowest to $28.6764
National Semiconductor (TI)
IC SUPERVISOR PWR SUP SUPPORT
Lowest to $9.3754
Broadcom Limited
MULTI-MODE DSL ANALOG FRONT END / Channel AFE Bit
Lowest to $23.2836
Analog Devices Inc.
OPTICAL MODULE FOR HRM/SPO2 / Channel AFE Bit
Lowest to $15.6405
Maxim Integrated
LOW-POWER ANALOG FRONT-END
Lowest to $18.9489
Analog Devices Inc.
IC ANALOG FRONT END 6CH 28-SOIC
Lowest to $10.8333

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess