EN
  • EN
  • DE

LM98714CCMT/NOPB

Part No LM98714CCMT/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description IC AFE 3CH 16BIT 45MSPS 48-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Number of Bits 16
Number of Channels 3
Power (Watts) 610mW
Analog Supply Voltage 3 V to 3.6 V
Digital Supply Voltage 3 V to 3.6 V
Case / Package 48-TSSOP
Win Source Part Number 1055118-LM98714CCMT/NOPB
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LM98714CCMT/NOPB CAD Model

Description

Product Overview: LM98714CCMT/NOPB

The LM98714CCMT/NOPB is a high-performance, fully integrated, three-channel, 16-bit, analog-to-digital converter (ADC) module designed by Texas Instruments. It is a critical component for advanced digital imaging applications, providing precise and fast conversion of analog signals to digital data. This ADC is particularly well-suited for medical imaging systems, such as computed tomography (CT) and digital X-ray, as well as for high-speed color scanners and copiers.

Key Features

  • High-Speed Operation: The LM98714CCMT/NOPB boasts a conversion rate that is ideal for high-speed imaging applications, ensuring that data acquisition is both rapid and reliable.
  • 16-Bit Resolution: With its 16-bit resolution, the ADC offers high-precision signal quantization, which is essential for producing detailed and accurate digital images.
  • Three Independent Channels: The device features three independent analog channels, allowing for simultaneous sampling and processing of different signals, which is often required in color imaging systems.
  • Integrated Features: The ADC includes an on-chip sample-and-hold circuit and a voltage reference, which simplifies the design and reduces the external component count.
  • Low Power Consumption: Designed to be energy-efficient, the LM98714CCMT/NOPB helps in reducing the overall power consumption of the systems it is integrated into, making it suitable for power-sensitive applications.
  • Flexible Interface: It comes with a flexible digital interface that is compatible with a variety of microprocessors and DSPs, ensuring easy integration into existing systems.

Applications

The LM98714CCMT/NOPB ADC is designed to meet the stringent requirements of several high-speed data acquisition systems. Its robust performance makes it an excellent choice for:

  • Medical Imaging Systems (CT, MRI, Digital X-ray)
  • High-Speed Color Scanners and Copiers
  • Professional Digital Cameras
  • Test and Measurement Equipment

Quality and Reliability

As with all Texas Instruments products, the LM98714CCMT/NOPB is manufactured to the highest quality standards, ensuring reliability and performance in critical applications. The "NOPB" designation indicates that this product is offered in a lead-free package, reflecting TI's commitment to environmental sustainability.

Overall, the LM98714CCMT/NOPB from Texas Instruments is a versatile, high-quality ADC solution that delivers the precision and speed required for advanced digital imaging and data acquisition systems.

You May Also Be Interested in

Microchip Technology
IC AFE 1 CHAN 17BIT 24SOIC
Need more? Email Us
Cirrus Logic Inc.
IC AFE 6 CHAN 16BIT 56QFN
Need more? Email Us
Microchip Technology
IC AFE 1 CHAN 16BIT 16SOIC
Lowest to $11.0253
National Semiconductor (TI)
A/D CONVERTER, 16-BIT, 3 CHANNEL
Lowest to $13.6047
Cirrus Logic Inc.
IC AFE 3 CHAN 16BIT 56QFN
Lowest to $18.7602
Analog Devices Inc.
IC ANALOG FRONT END 20-SSOP
Lowest to $5.7685
Texas Instruments
IC AFE 4 CHAN 12BIT 64VQFN
Lowest to $81.8515
Broadcom Limited
16L ADSL2+ ANALOG FRONT END / Channel AFE Bit
Lowest to $24.1557
Analog Devices Inc.
IC 12BIT MODEM MXFE 48-LQFP TR
Lowest to $13.7838

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.1042 $63.3126
6+ $17.3162 $103.8972
9+ $16.7751 $150.9759
13+ $16.2340 $211.0420
16+ $15.6928 $251.0848
22+ $14.0694 $309.5268
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,220 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess