EN
  • EN
  • DE

TC500CPE

Part No TC500CPE
Manufacturer Microchip Technology
Catalog Data Acquisition - Analog Front End (AFE)
Description IC ANALOG FRONT END 16BIT 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Number of Bits 16
Number of Channels 1
Power (Watts) 10mW
Analog Supply Voltage ±4.5 V to 7.5 V
Digital Supply Voltage ±4.5 V to 7.5 V
Case / Package 16-PDIP
Win Source Part Number 043011-TC500CPE
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC500CPE CAD Model

Description

The TC500CPE from Microchip Technology is a sophisticated analog front end that integrates multiple functions into a single chip, designed to deliver precision and versatility for a wide range of applications. This high-performance device is ideal for advanced data acquisition systems, where accuracy and signal integrity are paramount.

Key Features

  • High Precision: The TC500CPE boasts a high level of precision with its 16-bit resolution, ensuring that it captures the full detail of analog signals.
  • Integrated Analog-to-Digital Converter (ADC): With an onboard ADC, the chip simplifies the design process by reducing the need for external components.
  • Sample-and-Hold Amplifier: The sample-and-hold amplifier ensures that the analog signal is accurately captured for conversion, minimizing distortion and noise.
  • Programmable Gain Amplifier: Users can adjust the gain settings to match the requirements of their specific application, providing flexibility and control over signal amplification.
  • Low Power Consumption: Designed with power efficiency in mind, the TC500CPE is suitable for battery-powered devices or applications where power conservation is critical.

Applications

The TC500CPE is versatile and can be used in a variety of applications, including:

  • Medical instrumentation
  • Industrial process control
  • Data acquisition systems
  • Portable instrumentation

Technical Specifications

Parameter Value Resolution 16-bit Input Voltage Range ±10V Package Type DIP-16 Operating Temperature -40°C to +85°C

The TC500CPE is a testament to Microchip Technology's commitment to providing integrated solutions that enhance the performance and reliability of electronic systems. Its combination of precision, integration, and flexibility makes it an excellent choice for engineers and designers looking to create sophisticated, high-quality products.

You May Also Be Interested in

Broadcom Limited
MULTI-MODE DSL ANALOG FRONT END / Channel AFE Bit
Lowest to $23.2836
Burr-Brown (TI)
1 Channel AFE 14 Bit 250 mW 48-SSOP
Need more? Email Us
Cirrus Logic Inc.
3 Channel AFE 8, 10, 12, 16 Bit 360 mW 32-QFN (5x5)
Lowest to $28.6764
Analog Devices Inc.
IC ANALOG FRONT END 6CH 119-BGA
Need more? Email Us
Analog Devices Inc.
IC ANALOG FRONT END / Channel AFE Bit
Need more? Email Us
Maxim Integrated
LOW-POWER ANALOG FRONT-END
Lowest to $18.9489
Burr-Brown (TI)
2 Channel AFE 14 Bit 325 mW 48-SSOP
Need more? Email Us
Analog Devices Inc.
IC AFE 2 CHAN 80LQFP / 2 Channel AFE Bit 80-LQFP (14x14)
Need more? Email Us
Burr-Brown (TI)
DIGITAL SLIC, 1-FUNC
Lowest to $12.7466

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1625 $57.1375
15+ $6.6975 $100.4625
24+ $6.4882 $155.7168
32+ $6.2789 $200.9248
42+ $6.0696 $254.9232
56+ $5.4417 $304.7352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess