Products specifications

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Bulk
Status Active
Purpose Current Regulator
Sensing Method High-Side
Voltage - Input 5 V to 90 V
Output Current 20mA
Temperature Range - Operating -40°C to 125°C
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 1029352-CL2N3-G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CL2N3-G CAD Model

Description

Microchip Technology's CL2N3-G is a robust, high-performance constant current LED driver designed to provide a simple yet efficient solution for driving high-brightness LEDs. The device is a part of Microchip's extensive portfolio of power management solutions, catering to the ever-growing demand for energy-efficient lighting systems.

Key Features

  • Constant Current Output: The CL2N3-G ensures a stable current output, which is crucial for maintaining consistent brightness and color in LED applications. Its ability to supply a constant current enhances the reliability and lifespan of the LEDs it powers.
  • Wide Input Voltage Range: This LED driver is designed to operate over a broad input voltage range, making it versatile for various applications and ensuring compatibility with different power supplies.
  • High Efficiency: With an emphasis on energy conservation, the CL2N3-G boasts high efficiency, reducing energy consumption and heat generation to minimize the carbon footprint of lighting systems.
  • Thermal Protection: The device includes built-in thermal protection features that safeguard the LED driver against overheating, thereby ensuring safe operation and prolonging the product's life.
  • Compact Package: The CL2N3-G comes in a small package, which is ideal for space-constrained applications without compromising on performance.

Applications

The CL2N3-G is suitable for a wide range of lighting applications, including architectural lighting, general illumination, automotive lighting, and LED backlights for LCD displays. Its reliability and efficiency make it an excellent choice for both commercial and industrial lighting solutions.

Technical Specifications

With a precise constant current regulation, the CL2N3-G can handle a continuous output current of up to 20 mA to 90 mA. The device is also characterized by its low dropout voltage, ensuring minimal voltage overhead and maximizing power efficiency. Its SOT-223 packaging is not only space-efficient but also allows for effective heat dissipation.

For designers and engineers looking for a dependable and high-quality LED driver, Microchip Technology's CL2N3-G stands out as an excellent choice, blending performance with practicality to meet the needs of modern lighting systems.

You May Also Be Interested in

Texas Instruments
INA302A3IPWR
Lowest to $3.1126
ECAD model for INA302A3IPWR
Texas Instruments
IC CURRENT SHUNT MONITOR 8VSSOP
Lowest to $3.6127
ECAD model for INA285AIDGKR
Diodes Incorporated
0.2A SINGLE CHANNEL CURRENT-LIMITED LOAD SWITCH | IC PWR SW USB SWITCH SOT23
Lowest to $0.1577
ECAD model for AP2331SA-7
Texas Instruments
IC CURRENT GAUGE 4% 8SOIC
Need more? Email Us
ECAD model for LM3813M-7.0/NOPB
Texas Instruments
IC CURRENT SENSING AMP 14TSSOP
Lowest to $4.0513
ECAD model for INA302A3IPW
Texas Instruments
CURRENT SHUNT POWER MONITOR WITH
Lowest to $4.3420
ECAD model for INA233AIDGST
Maxim Integrated
IC CURRENT MIRROR 24TQFN
Lowest to $9.8314
ECAD model for DS3923T+
Maxim Integrated
IC CURRENT MONITOR 5% SOT23-6
Lowest to $10.5159
ECAD model for MAX4007EUT-T
Texas Instruments
IC CURRENT MONITOR 3.5% 8SOIC
Lowest to $7.4226
ECAD model for INA202AID

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.5481
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9144 $50.2920
135+ $0.7503 $101.2905
210+ $0.7268 $152.6280
285+ $0.7034 $200.4690
370+ $0.6799 $251.5630
495+ $0.6096 $301.7520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,030 pieces
MOQ: 55 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention