EN
  • EN
  • DE

ADPD153GGRI-ACEZRL

Part No ADPD153GGRI-ACEZRL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog Front End (AFE)
Description OPTICAL MODULE FOR HRM/SPO2 / Channel AFE Bit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Obsolete
Standard Package 4,000 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 768059-ADPD153GGRI-ACEZRL
Ultra Librarian 3D Model Ultra Librarian ADPD153GGRI-ACEZRL CAD Model

Description

The ADPD153GGRI-ACEZRL is a highly integrated optical sensor module developed by Analog Devices Inc., a leading global semiconductor company known for their innovative and high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits (ICs).

This cutting-edge sensor module is part of the ADPD series, which is renowned for its precision and efficiency in optical sensing applications. The ADPD153GGRI-ACEZRL is designed to offer exceptional measurement accuracy and reliability for a wide range of applications, including but not limited to wearable health monitoring, clinical diagnostics, and industrial monitoring systems.

Key Features:

  • High Sensitivity: The module boasts high sensitivity to low-level optical signals, enabling accurate detection even in challenging conditions.
  • Low Power Consumption: It is optimized for low power operation, making it ideal for battery-powered applications where energy efficiency is paramount.
  • Integrated LED Driver: With an onboard LED driver, the ADPD153GGRI-ACEZRL simplifies system design by reducing the need for external components.
  • Programmable Sampling Rate: The device allows for a programmable sampling rate, providing flexibility to cater to various application requirements.
  • Compact Form Factor: The small footprint of the module is perfect for space-constrained applications, such as wearable devices.
  • Robust Design: Built to withstand the rigors of real-world use, the sensor module is robust and reliable, ensuring long-term performance.

Applications:

  • Wearable Health and Fitness Trackers
  • Clinical Diagnostic Equipment
  • Industrial Process Control
  • Proximity Sensing
  • Ambient Light Sensing

The ADPD153GGRI-ACEZRL from Analog Devices Inc. is a testament to the company's commitment to providing advanced technology solutions that push the boundaries of what's possible in optical sensing. With its combination of performance, power efficiency, and compact design, this sensor module is an excellent choice for developers and manufacturers looking to incorporate sophisticated optical sensing capabilities into their products.

You May Also Be Interested in

Burr-Brown (TI)
2 Channel AFE 14 Bit 325 mW 48-SSOP
Need more? Email Us
Texas Instruments
IC AFE 4 CHAN 12BIT 64VQFN
Lowest to $81.8515
Broadcom Limited
MULTI-MODE DSL ANALOG FRONT END / Channel AFE Bit
Lowest to $23.2836
Analog Devices Inc.
BIO-IMPEDANCE & ELECTROCHEMICAL
Lowest to $19.0388
Analog Devices Inc.
IC ANALOG FRONT END LP 20-SOIC
Lowest to $23.6881
STMicroelectronics
Lowest to $4.2489
Analog Devices Inc.
IC ANALOG FRONT END 6CH 119-BGA
Need more? Email Us
Burr-Brown (TI)
DIGITAL SLIC, 1-FUNC
Lowest to $12.7466
Analog Devices Inc.
IC ANALOG FRONT END 20-SSOP
Lowest to $5.7685

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6405 $62.5620
10+ $12.8334 $128.3340
14+ $12.4323 $174.0522
20+ $12.0313 $240.6260
25+ $11.6302 $290.7550
34+ $10.4271 $354.5214
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,908 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess