EN
  • EN
  • DE

MCP3906A-E/SS

Part No MCP3906A-E/SS
Manufacturer Microchip Technology
Catalog PMIC - Energy Metering
Description IC ENERGY METERING 24SSOP  /  Single Phase Meter IC 24-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Energy Metering
Mfr Microchip Technology
Package Tube
Input Impedance 390kOhm
Measurement Error 0.1%
Voltage - I/O High 2.4V
Voltage - I/O Low 0.85V
Current - Supply 2.7mA
Voltage - Supply 4.5 V ~ 5.5 V
Meter Type Single Phase
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 24-SSOP (0.209", 5.30mm Width)
Supplier Device Package 24-SSOP
Base Product Number MCP3906
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MCP3906AESS
Standard Package 59
Win Source Part Number 1028331-MCP3906A-E/SS
Ultra Librarian 3D Model Ultra Librarian MCP3906A-E/SS CAD Model

Description

The MCP3906A-E/SS from Microchip Technology is a high-performance, analog front-end (AFE) designed for energy metering applications. This precision analog device integrates dual 24-bit delta-sigma Analog-to-Digital Converters (ADCs) with internal programmable gain amplifiers (PGAs), making it an ideal solution for a wide range of measurement applications including single-phase and poly-phase utility meters.

Key Features:

  • High Accuracy: The MCP3906A-E/SS boasts a high level of precision with its 24-bit resolution, ensuring accurate measurement of electrical parameters.
  • Dual ADCs: The device features two independent ADCs that provide simultaneous sampling of two channels, which is essential for accurate real-time energy measurement.
  • Programmable Gain: With internal PGAs, users can adjust the gain to optimize the dynamic range for various input signal levels.
  • Low Power Consumption: Designed for energy-sensitive applications, the MCP3906A-E/SS operates with low power requirements, contributing to the overall efficiency of the system in which it is used.
  • Versatile Communication: The device supports SPI and I2C interfaces, offering flexibility in communication with microcontrollers or other digital systems.
  • Temperature Range: It operates over an industrial temperature range, making it suitable for harsh environments.

Applications:

The MCP3906A-E/SS is versatile and can be used in various applications that require precise energy measurement and monitoring, such as:

  • Single-phase and poly-phase utility meters
  • Power monitoring systems
  • Industrial instrumentation
  • Smart grid infrastructure

Encased in an SSOP package, the MCP3906A-E/SS is designed for space-constrained applications while providing robust functionality and reliability. It embodies Microchip Technology's commitment to delivering high-quality components that meet the stringent requirements of the energy metering industry.

You May Also Be Interested in

SHANGHAI BELLING CO., LTD.
3V~3.6V 3mA TSSOP-14 Energy Metering RoHS
Lowest to $1.7594
Analog Devices Inc.
Lowest to $8.7910
SHANGHAI BELLING CO., LTD.
3V~3.6V 2.4mA SOP-8 Energy Metering RoHS
Lowest to $0.5239
Microchip Technology
IC ENERGY METER FRONT 3CH 28QFN
Need more? Email Us
SHANGHAI BELLING CO., LTD.
3V~3.6V 3mA TSSOP-14 Energy Metering RoHS
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6928 $61.0064
30+ $3.8508 $115.5240
47+ $3.7307 $175.3429
64+ $3.6094 $231.0016
83+ $3.4893 $289.6119
111+ $3.1289 $347.3079
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 117 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess