EN
  • EN
  • DE

ADSST-AVR-4064

Part No ADSST-AVR-4064
Manufacturer Analog Devices Inc.
Catalog PMIC - Energy Metering
Description IC ENERGY MANAGEMENT / Meter IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Energy Metering
Mfr Analog Devices Inc.
Package Tray
Product Status Obsolete
Base Product Number ADSST-AVR-4064
Standard Package 1
MSL Level 3 (168 Hours)
ECCN OBSOLETE
Win Source Part Number 1345535-ADSST-AVR-4064
Ultra Librarian 3D Model Ultra Librarian ADSST-AVR-4064 CAD Model

Description

The ADSST-AVR-4064 is a cutting-edge audio/visual receiver (AVR) digital signal processor (DSP) designed and manufactured by the renowned Analog Devices Inc. This high-performance chip is engineered to deliver superior audio processing capabilities, making it an ideal solution for advanced home theater systems, professional audio equipment, and automotive audio applications.

Key Features

  • High-Performance DSP: The core of the ADSST-AVR-4064 is a powerful digital signal processor that enables high-quality audio signal processing for a rich and immersive sound experience.
  • Multiple Input/Output Channels: It offers multiple I/O channels, allowing it to handle several audio sources and outputs simultaneously, which is perfect for complex audio setups.
  • Advanced Audio Decoding: The device supports various audio decoding formats, including Dolby Digital, DTS, and more, ensuring compatibility with a wide range of audio content.
  • Customizable Signal Chain: Users can customize the signal processing chain to meet specific audio processing needs, providing flexibility for audio engineers and enthusiasts.
  • Low Latency Processing: The ADSST-AVR-4064 boasts low latency audio processing, which is crucial for real-time audio applications and synchronization with video content.

Applications

  • Home Theater Systems
  • Professional Audio Equipment
  • Automotive Audio Systems
  • High-Fidelity Audio Reproduction

Technical Specifications

The ADSST-AVR-4064 features a robust architecture designed for efficient signal processing. It operates on a supply voltage that is compatible with industry standards, and its thermal management ensures reliable performance even under heavy load conditions. The device comes in a package that is designed for optimal integration into various hardware environments.

Why Choose ADSST-AVR-4064?

With its advanced features and capabilities, the ADSST-AVR-4064 from Analog Devices Inc. represents a premier choice for audio processing in high-demand applications. Its ability to deliver high-quality sound, coupled with its versatility and reliability, makes it a top contender in the DSP market for AVRs.

You May Also Be Interested in

Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
PWR MGMT SUPERVISORY / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Microchip Technology
IC ENERGY METER FRONT 1CH 20SSOP / Single Phase Meter IC 20-SSOP
Lowest to $24.7389
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess