EN
  • EN
  • DE

ADSST-AVR-1135

Part No ADSST-AVR-1135
Manufacturer Analog Devices Inc.
Catalog PMIC - Energy Metering
Description IC ENERGY MANAGEMENT / Meter IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Energy Metering
Mfr Analog Devices Inc.
Package Tray
Product Status Obsolete
Base Product Number ADSST-AVR-1135
Standard Package 1
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1345485-ADSST-AVR-1135
Ultra Librarian 3D Model Ultra Librarian ADSST-AVR-1135 CAD Model

Description

Analog Devices ADSST-AVR-1135 Overview

The ADSST-AVR-1135 is a state-of-the-art audio/video receiver (AVR) component from Analog Devices Inc., designed to deliver an exceptional multimedia experience. This innovative product is ideal for high-performance home theater systems, offering a perfect blend of audio fidelity, video clarity, and advanced connectivity options.

Key Features

  • High-Resolution Audio Support: With the ADSST-AVR-1135, users can enjoy crystal-clear audio thanks to its capability to process high-resolution audio formats. This ensures that audiophiles and casual listeners alike can experience the full depth and detail of their music.
  • Advanced Video Processing: The component is equipped with cutting-edge video processing technology, allowing it to support the latest video standards, including 4K Ultra HD. This ensures compatibility with the newest video sources and displays, providing a future-proof solution for home theaters.
  • Multichannel Audio: The AVR is capable of driving multiple audio channels, creating an immersive surround sound environment that can rival commercial cinemas. Whether you're watching movies, playing games, or listening to music, the ADSST-AVR-1135 envelops you in high-quality sound.
  • Connectivity Options: A variety of input and output connections are available, including HDMI, optical, and coaxial digital inputs, as well as traditional analog audio inputs. This ensures that the AVR can serve as the hub for all your audio and video sources.
  • User-Friendly Interface: The device comes with an intuitive interface that simplifies setup and operation. Users can easily configure the AVR to match their specific home theater requirements.
  • Remote Control: For added convenience, the ADSST-AVR-1135 includes a remote control, allowing users to adjust settings and switch between inputs from the comfort of their couch.

Applications

The ADSST-AVR-1135 is versatile and can be used in various setups, from a dedicated home theater to a multi-purpose entertainment room. It's ideal for consumers who demand high-quality audio and video performance, seamless integration with other devices, and a user-friendly experience.

About Analog Devices Inc.

Analog Devices Inc. is a global leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. Their products are known for their reliability, precision, and innovation, serving a wide range of industries including communications, computing, consumer electronics, and more.

You May Also Be Interested in

Analog Devices Inc.
PMBUS POWER MONITOR / Single Phase Meter IC 16-LFCSP-WQ (4x4)
Lowest to $27.8572
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
SHANGHAI BELLING CO., LTD.
3V~3.6V 3mA TSSOP-14 Energy Metering RoHS
Need more? Email Us
Microchip Technology
2.8V~3.6V SPI 23mA TQFP-48(7x7) Energy Metering RoHS
Lowest to $8.3239
Analog Devices Inc.
PWR MGMT SUPERVISORY / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess