EN
  • EN
  • DE

S10K550

Part No S10K550
Manufacturer EPCOS (TDK)
Catalog TVS - Varistors, MOVs
Description VARISTOR 910V 2.5KA DISC 10MM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer EPCOS (TDK)
Packaging Bulk
Status Active
Varistor Voltage (Min) 819V
Varistor Voltage (Typ) 910V
Varistor Voltage (Max) 1001V (1.001kV)
Current - Surge 2.5kA
Energy 60J
Number of Circuits 1
Maximum AC Volts 550VAC
Maximum DC Volts 745VDC
Capacitance @ Frequency 120pF @ 1kHz
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Dimension Disc 10mm
Win Source Part Number 098932-S10K550
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian S10K550 CAD Model

Description

The S10K550 is a metal oxide varistor (MOV) from EPCOS (TDK), designed to protect electronic equipment against transient voltage surges. It is part of the S series of varistors, known for their high surge current capability and energy absorption characteristics. The varistor provides a clamping voltage to limit the voltage across sensitive components during overvoltage events, preventing damage and ensuring reliable operation of the protected circuit.

Applications

  • Power supplies: Protection against surges on AC and DC input lines.
  • Consumer electronics: Surge protection in TVs, audio equipment, and other home appliances.
  • Industrial equipment: Protection of control circuits, motor drives, and other industrial electronics.
  • Lighting systems: Surge protection for LED drivers and other lighting control circuits.
  • Telecommunications equipment: Protection of telephone lines and network interfaces.

Features

  • High surge current capability: The varistor can withstand high surge currents without degradation.
  • Fast response time: Quickly clamps transient overvoltages to protect sensitive components.
  • Wide operating voltage range: Suitable for use in a variety of applications with different voltage requirements.
  • RoHS compliant: Complies with environmental regulations restricting the use of hazardous substances.
  • Compact size: Allows for easy integration into space-constrained applications.

Benefits

  • Enhanced protection: Prevents damage to sensitive electronic components from voltage surges.
  • Increased reliability: Improves the reliability of electronic equipment by protecting against overvoltage events.
  • Reduced downtime: Minimizes downtime due to component failure caused by surges.
  • Cost savings: Reduces the cost of repair and replacement of damaged components.
  • Improved safety: Protects against electrical hazards caused by overvoltages.

Technical Specifications

The S10K550 has a varistor voltage of 550V, a maximum surge current around 2.5 kA (8/20 μs pulse), and a maximum clamping voltage. It is housed in a 10mm disc package. Operating temperature range is typically -40°C to +85°C. Specific derating curves and detailed specifications should be consulted from the manufacturer's datasheet for accurate application.

You May Also Be Interested in

Panasonic
VARISTOR 42V 8A 0603
Need more? Email Us
EPCOS (TDK)
VARISTOR 100V 200A 1210
Lowest to $0.2264
Littelfuse Inc.
Varistor Products - Low to Medum Voltage, Radial Lead | VARISTOR 56V 250A DISC 7MM
Lowest to $0.0713
TDK Corporation
VARISTOR 6.8V 10A 0201
Lowest to $0.0091
Littelfuse Inc.
VARISTOR 25V 0603
Lowest to $0.2566
EPCOS (TDK)
VARISTOR 150V 0402
Lowest to $0.0298
Bourns Inc.
VARISTOR 27V 250A DISC 7MM
Need more? Email Us
Bourns Inc.
VARISTOR 8V 20A 0402
Lowest to $0.0465
Bourns Inc.
VARISTOR 0402
Lowest to $0.2039

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess