EN
  • EN
  • DE

MCP2036-I/P

Part No MCP2036-I/P
Manufacturer Microchip Technology
Catalog Specialized ICs
Description IC SENSOR INTERFACE 14DIP / Sensor Interface 14-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Microchip Technology
Package Tube
Product Status Active
Programmable Not Verified
Type Sensor Interface
Applications Analog I/O
Mounting Type Through Hole
Package / Case 14-DIP (0.300", 7.62mm)
Supplier Device Package 14-PDIP
Base Product Number MCP2036
Standard Package 30 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 225755-MCP2036-I/P
Ultra Librarian 3D Model Ultra Librarian MCP2036-I/P CAD Model

Description

The MCP2036-I/P is a highly integrated analog front-end device designed by Microchip Technology for inductive touch sensing applications. This versatile IC is engineered to work in conjunction with a microcontroller to create robust, low-power, and cost-effective touch interfaces. The MCP2036-I/P is particularly suited for applications in automotive, industrial, and consumer electronics where reliable human-machine interfaces are critical.

Key Features

  • Inductive Sensing: The device utilizes inductive sensing technology, which offers robustness against environmental factors such as moisture, dirt, and oil that can affect capacitive touch sensing systems.
  • Low Power Consumption: It is optimized for low power operation, making it ideal for battery-powered or energy-efficient wired systems.
  • High Integration: The MCP2036-I/P integrates an oscillator, demodulator, and filter, reducing the need for external components and simplifying the design process.
  • Adjustable Sensitivity: Sensitivity can be adjusted through external components, allowing designers to tailor the system for specific applications and enclosure materials.
  • Wide Operating Voltage Range: The device operates over a broad voltage range, accommodating various application requirements.

Applications

The MCP2036-I/P's robustness and versatility make it suitable for a wide range of applications, including:

  • Automotive controls, such as buttons on steering wheels or dashboard interfaces
  • Industrial control panels and switches
  • Consumer electronics, including white goods and wearables
  • Access control systems and keypads

Technical Specifications

The MCP2036-I/P operates within an ambient temperature range of -40°C to +125°C, ensuring reliability across various environmental conditions. It is available in a PDIP-14 package, which is easy to handle and integrate into printed circuit boards (PCBs).

Conclusion

Microchip Technology's MCP2036-I/P inductive touch sensor IC offers a blend of performance, integration, and flexibility. Its ability to work in harsh environments, coupled with low power consumption, makes it a go-to choice for designers looking to implement reliable touch interfaces in their products.

You May Also Be Interested in

Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.1127 $96.2254
3+ $39.4767 $118.4301
5+ $38.2432 $191.2160
7+ $37.0097 $259.0679
9+ $35.7761 $321.9849
11+ $32.0755 $352.8305
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess