EN
  • EN
  • DE
  • IT

MCP2030A-I/SL

Part No MCP2030A-I/SL
Manufacturer Microchip Technology
Catalog RFID, RF Access, Monitoring ICs
Description IC PEPS/TPMS 125KHZ 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Passive Entry/Start, TPMS
Frequency 125kHz
Interface SPI
Voltage - Supply 2V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Case / Package 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1505467-MCP2030A-I/SL
Ultra Librarian 3D Model Ultra Librarian MCP2030A-I/SL CAD Model

Description

N

You May Also Be Interested in

ams
13.56 MHz RFID Reader IC, ISO-14443 A/B
Lowest to $2.1914
NXP / Nexperia
NFC FRONTEND SUPPORTING CHALLENG / RFID Reader/Transponder IC 13.56MHz FeliCa NFC SPI 2.4V ~ 6V 64-VFBGA
Lowest to $19.1415
Atmel
Interface IC for 125 kHz Wake-up Function
Need more? Email Us
NXP / Nexperia
NFC FRONTEND SUPPORTING CHALLENG / RFID Reader/Transponder IC 13.56MHz FeliCa NFC SPI 2.4V ~ 6V 40-VFQFN Exposed Pad
Lowest to $13.3850
NXP / Nexperia
512-bit user memory (G2XM only)
Lowest to $0.6108
STMicroelectronics
IC NFC/RFID TAG 64KB EEPROM 8SOI
Lowest to $1.4124
STMicroelectronics
NFC/RFID Tag and Transponder IC 13553kHz to 13567kHz 64Kbit 8-Pin SO N T/R / NFC/RFID 64KBIT EEPROM 13.56MHZ
Lowest to $8.0295
STMicroelectronics
IC RFID TRANSP 13.56MHZ 8SO
Lowest to $2.3028
STMicroelectronics
IC RFID READER 860-960MHZ 64QFN
Lowest to $2,184.0000

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess