EN
  • EN
  • DE
  • IT

M24LR64-RMN6T/2

Part No M24LR64-RMN6T/2
Manufacturer STMicroelectronics
Catalog RFID, RF Access, Monitoring ICs
Description NFC/RFID Tag and Transponder IC 13553kHz to 13567kHz 64Kbit 8-Pin SO N T/R / NFC/RFID 64KBIT EEPROM 13.56MHZ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Type RFID Transponder
Frequency 13.56MHz
Standards ISO 15693, ISO 18000-3, NFC
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Case / Package 8-SO
Win Source Part Number 020813-M24LR64-RMN6T/2
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Quantity per package 2,500
Family Name M24LR64-R
Introduction Date May 15, 2008
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian M24LR64-RMN6T/2 CAD Model

Description

STMicroelectronics M24LR64-RMN6T/2 Dynamic NFC/RFID Tag

The M24LR64-RMN6T/2 is a state-of-the-art NFC/RFID tag IC from the renowned manufacturer STMicroelectronics. This product is designed to bring wireless connectivity to a new level, offering a dual-interface EEPROM that not only provides a traditional I²C interface but also an RF link accessible through an ISO 15693-capable NFC device such as a smartphone or an RFID reader.

With a generous 64-kilobit memory capacity, the M24LR64-RMN6T/2 provides ample storage for various data types, including product information, user data, and device configuration parameters. The memory is organized in 2048 blocks of 32 bits each, which can be individually locked to safeguard critical data from unintended modifications.

The IC's energy-harvesting capabilities are one of its standout features. It can draw power from the RF field generated by an NFC reader, eliminating the need for an external power source in certain applications. This makes it an ideal choice for low-power or batteryless systems where power consumption is a critical concern. The energy-harvesting feature can also power external components, making it a versatile solution for a wide range of applications.

For security, the M24LR64-RMN6T/2 incorporates a unique 64-bit serial number and supports multiple password protection schemes to prevent unauthorized access. Users can set passwords for both I²C and RF access, ensuring data integrity and privacy.

The compact form factor of the M24LR64-RMN6T/2, housed in an SO8N package, makes it suitable for integration into various electronic devices, including consumer electronics, industrial automation systems, and smart tracking solutions. Its robust design ensures reliable operation across a wide temperature range, making it suitable for harsh environments.

Overall, the M24LR64-RMN6T/2 from STMicroelectronics is an innovative and versatile NFC/RFID tag solution that simplifies the addition of wireless connectivity to a host of applications, enhancing product functionality and user experience.

You May Also Be Interested in

NXP / Nexperia
IC NFC CONTROLLER I2C HVQFN40
Lowest to $4.6616
NXP / Nexperia
IC RFID TRANSP 13.56MHZ 3XSON
Lowest to $0.6675
STMicroelectronics
IC RFID TRANSP 13.56MHZ 8UFDFPN / RFID Transponder IC 13.56MHz ISO 14443, NFC I²C 2.7V ~ 5.5V 8-UFDFN Exposed Pad
Lowest to $3.1045
NXP / Nexperia
IC RFID READER 13.56MHZ 32HVQFN
Lowest to $2.5779
STMicroelectronics
IC RFID TRANSP 13.56MHZ 8UFDFPN / RFID Transponder IC 13.56MHz ISO 14443, NFC I²C 2.7V ~ 5.5V 8-UFDFN Exposed Pad
Lowest to $10.2362
STMicroelectronics
IC NFC/RFID TAG 64KB EEPROM 8SOI
Lowest to $1.4124
STMicroelectronics
NFC/RFID Tag and Transponder IC 13553kHz to 13567kHz 64Kbit 8-Pin SO N T/R / NFC/RFID 64KBIT EEPROM 13.56MHZ
Lowest to $8.0295
NXP / Nexperia
512-bit user memory (G2XM only)
Lowest to $0.6108
ams
13.56 MHz RFID Reader IC, ISO-14443 A/B
Lowest to $2.1914

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0295 $56.2065
17+ $6.5883 $112.0011
27+ $6.3824 $172.3248
37+ $6.1765 $228.5305
47+ $5.9706 $280.6182
63+ $5.3529 $337.2327
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess