EN
  • EN
  • DE
  • IT

SMBF1035LT1G

Part No SMBF1035LT1G
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 327866-SMBF1035LT1G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMBF1035LT1G CAD Model

Description

ON Semiconductor SMBF1035LT1G Product Overview

The ON Semiconductor SMBF1035LT1G is a state-of-the-art Schottky barrier rectifier designed to deliver high efficiency and reliability for a wide range of applications. This surface-mount device is housed in a compact SMB footprint, making it ideal for space-constrained applications where high performance is essential.

Key Features

  • Low Forward Voltage Drop: The SMBF1035LT1G boasts a low forward voltage drop, which enhances system efficiency by reducing power loss during operation.
  • High Surge Capability: With its robust design, this Schottky diode can withstand high surge currents, providing reliable performance under stress conditions.
  • Power Dissipation: The device is capable of handling a power dissipation of 225 mW, which ensures stable operation even under higher power applications.
  • Low Reverse Leakage Current: The diode’s low reverse leakage current contributes to energy savings, making it suitable for power-sensitive designs.
  • Fast Switching Speed: Its fast switching capability allows for efficient operation in circuits that require high-frequency switching.
  • Environmental Compliance: The SMBF1035LT1G is lead-free and RoHS compliant, ensuring it meets the latest environmental standards for electronic components.

Applications

The ON Semiconductor SMBF1035LT1G is versatile and can be used in a variety of applications, including:

  • Power supply units
  • DC-DC converters
  • Automotive applications
  • Reverse polarity protection
  • Free-wheeling diodes in converters and motor control circuits
  • Portable devices and battery-powered systems

Reliability and Quality

ON Semiconductor is known for its commitment to quality and reliability, and the SMBF1035LT1G is no exception. This product is manufactured using the latest techniques and stringent quality control measures to ensure it meets the high standards expected from ON Semiconductor components.

Conclusion

With its combination of efficiency, robustness, and compact design, the ON Semiconductor SMBF1035LT1G Schottky barrier rectifier is an excellent choice for designers looking to enhance the performance of their electronic systems while maintaining a small footprint. Whether for industrial, automotive, or consumer applications, this component offers a reliable and energy-efficient solution for rectification needs.

You May Also Be Interested in

SII Semiconductor Corporation
Lowest to $0.3033
NXP / Nexperia
Single-chip 8-bit microcontroller
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
CMOS single-chip 8-bit microcontrollers
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
OKI/Metcal
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess