EN
  • EN
  • DE

PN5190B1EV/C121E

Part No PN5190B1EV/C121E
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description NFC FRONTEND SUPPORTING CHALLENG / RFID Reader/Transponder IC 13.56MHz FeliCa NFC SPI 2.4V ~ 6V 64-VFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RFID, RF Access, Monitoring ICs
Mfr NXP USA Inc.
Package Tray
Type RFID Reader/Transponder
Frequency 13.56MHz
Interface SPI
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 64-VFBGA
Supplier Device Package 64-VFBGA (4.5x4.5)
Standard Package 490
Win Source Part Number 1338676-PN5190B1EV/C121E
Ultra Librarian 3D Model Ultra Librarian PN5190B1EV/C121E CAD Model

Description

NXP PN5190B1EV/C121E NFC Frontend

The NXP PN5190B1EV/C121E is a high-performance, full NFC frontend solution designed for a wide range of applications in the rapidly growing contactless communication space. This product is part of the NXP Semiconductors' portfolio, which is renowned for delivering reliable and robust integrated circuits for the secure identification and connectivity markets.

The PN5190B1EV/C121E offers advanced features that make it an ideal choice for applications requiring efficient and secure near-field communication. With its support for various NFC technologies, including NFC-A, NFC-B, NFC-F, and NFC-V (ISO/IEC 15693), this frontend is capable of handling communication with a vast array of NFC-enabled devices and tags. It is particularly suited for use in point of sale (POS) terminals, access control systems, and consumer electronics, where seamless and fast NFC interactions are crucial.

One of the standout features of the PN5190B1EV/C121E is its Dynamic Power Control (DPC), which optimizes power consumption and enhances performance in challenging environments. This feature ensures stable and reliable operation even with small antennas or in the presence of metallic objects that can interfere with the NFC signal.

This NFC frontend also boasts a high output power that enables it to work effectively over longer distances, expanding the range of potential applications. Additionally, it has a high receiver sensitivity, which improves detection capabilities and ensures smooth communication with various NFC devices.

Designed with flexibility in mind, the PN5190B1EV/C121E is equipped with multiple host interfaces, including SPI, I2C, and HSU (High-Speed UART), allowing for easy integration into different system designs. Its small form factor and low-power design make it a suitable choice for portable and battery-powered devices, where space and energy efficiency are of paramount importance.

Overall, the NXP PN5190B1EV/C121E NFC frontend is a versatile and powerful component that brings secure, contactless communication capabilities to a broad spectrum of applications, driving the future of NFC technology forward.

You May Also Be Interested in

NXP / Nexperia
IC TXRX MODULE 40HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP
Lowest to $8.1818
NXP / Nexperia
IC TRANSMISSION MOD 40-HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP Tray
Lowest to $4.1238
Texas Instruments
IC RFID TRNSP 134.2KHZ 16QFN
Lowest to $3.7014
NXP / Nexperia
IC TRANSMISSION MOD 40-HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP T/R
Lowest to $45.4874
Microchip Technology
IC RFID BASEREADER 125KHZ 16SOIC
Lowest to $2.9649
Microchip Technology
IC XMITTER 125KHZ FOR TPM 20QFN
Need more? Email Us
STMicroelectronics
IC RFID READER 860-960MHZ 48QFN
Lowest to $67.4437
Microchip Technology
IC KEYLESS ENTRY AFE 3CH 14TSSOP
Lowest to $6.0510
Texas Instruments
IC RFID RDR/WRTR 13.56MHZ 32QFN / NFC/RFID Read/Write 13.56MHz 32-Pin VQFN EP T/R
Lowest to $2.9470

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6100 $62.4400
8+ $12.8082 $102.4656
13+ $12.4079 $161.3027
17+ $12.0077 $204.1309
22+ $11.6074 $255.3628
29+ $10.4067 $301.7943
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 130 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess