EN
  • EN
  • DE

FST6800WMX

Part No FST6800WMX
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 10 X 1:1 24SOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 24-SOIC (0.295", 7.50mm Width)
Case / Package 24-SOP
Family Name FST68
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919411-FST6800WMX
Ultra Librarian 3D Model Ultra Librarian FST6800WMX CAD Model

Description

Introducing the ON Semiconductor FST6800WMX

The ON Semiconductor FST6800WMX is a cutting-edge component designed for high-performance applications that require fast switching and signal routing. This device is part of ON Semiconductor's portfolio of interface products, known for their reliability and efficiency in various electronic systems.

Key Features

  • High-Speed Switching: The FST6800WMX offers rapid switching capabilities, making it an ideal choice for applications that demand quick response times.
  • Low Crosstalk: Engineered to minimize signal interference, this device ensures clean and precise signal routing with reduced crosstalk, which is vital for maintaining signal integrity in complex circuits.
  • Wide Bandwidth: With a broad bandwidth, the FST6800WMX can handle a range of frequencies, accommodating various data rates and supporting high-speed data transmission.
  • Low Power Consumption: ON Semiconductor has designed this product to operate with minimal power, making it suitable for power-sensitive applications.

Applications

The versatility of the FST6800WMX allows it to be used in a multitude of applications, including but not limited to:

  • Telecommunication systems
  • Networking equipment
  • High-speed data acquisition systems
  • Signal processing units

Product Specifications

The FST6800WMX is built to meet the rigorous demands of modern electronic devices. Here are some of the technical specifications:

  • Package: Available in a compact SOIC-24 package, providing a space-efficient solution without compromising performance.
  • Operating Temperature: Designed to operate over a wide temperature range, ensuring reliability in various environmental conditions.
  • Quality and Reliability: Manufactured to ON Semiconductor's high-quality standards, the FST6800WMX is a product you can trust for long-term performance.

Whether you're developing the next generation of telecommunications infrastructure or designing a high-speed computing system, the ON Semiconductor FST6800WMX provides the performance and reliability you need. With its superior design and advanced features, this device is set to be a staple in the industry for years to come.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess