EN
  • EN
  • DE

SL3S1002FTB1

Part No SL3S1002FTB1
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description 512-bit user memory (G2XM only)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1250637-SL3S1002FTB1
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SL3S1002FTB1 CAD Model

Description

The NXP SL3S1002FTB1 is a high-performance UHF RFID transponder IC from the UCODE G2iM+ series, designed to offer advanced features for supply chain management, asset tracking, and authentication applications. This RFID IC is engineered to provide exceptional read range and reliability, making it an ideal choice for a variety of RFID-enabled solutions.

Key Features

  • Extended Read Range: The SL3S1002FTB1 is optimized for long read ranges, which is essential for efficient inventory and logistics management.
  • Memory: It comes with an EPC memory size of up to 256 bits, user memory of 512 bits, and a 64-bit unique tag identifier (TID) including a 32-bit unique serial number.
  • Privacy and Security: The transponder IC includes features such as password protection and a tag tamper alarm, ensuring data integrity and privacy.
  • Digital Switch: An integrated digital switch allows for the IC to be used in electronic article surveillance or in applications where the tag needs to be turned on or off.
  • Energy Harvesting: The device supports energy harvesting, providing auxiliary power for external devices.
  • Robustness: The IC is designed to withstand harsh environments, making it suitable for outdoor applications.

Applications

The UCODE G2iM+ series is versatile and can be used in a wide array of applications. The SL3S1002FTB1 is particularly well-suited for:

  • Supply chain management and logistics
  • Asset tracking and management
  • Container identification and tracking
  • Authentication of products and anti-counterfeiting
  • Library systems and media management

With its advanced capabilities, the NXP SL3S1002FTB1 RFID transponder IC is a powerful component for any RFID system, offering the performance and features needed to drive intelligent and secure RFID applications.

You May Also Be Interested in

STMicroelectronics
IC RFID TRANSP 13.56MHZ 8SO
Lowest to $2.9105
NXP / Nexperia
Lowest to $15.6687
NXP / Nexperia
Need more? Email Us
Microchip Technology
IC RFID R/W 150KHZ 38QFN / 125kHz LF Reader/Writer Tag
Need more? Email Us
NXP / Nexperia
Lowest to $3.5301
NXP / Nexperia
RFID, RF Access, Monitoring ICs RoHS
Lowest to $1.4553
Texas Instruments
LF READER IC
Lowest to $5.6754
STMicroelectronics
IC NFC/RFID TAG 64KB EEPROM 8SOI
Lowest to $1.4476
STMicroelectronics
MOTOR CONTROL CONNECTOR EXPANSIO
Lowest to $5.8209

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5454 $51.8130
225+ $0.4476 $100.7100
350+ $0.4336 $151.7600
480+ $0.4196 $201.4080
620+ $0.4056 $251.4720
830+ $0.3636 $301.7880
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess