EN
  • EN
  • DE

LX5586ALL-TR

Part No LX5586ALL-TR
Manufacturer Microchip Technology
Catalog RF Front End (LNA + PA)
Description 5G FEM, 2.5MMX2.5MM, 3.3V, IMPRO / RF Front End 5.15GHz ~ 5.85GHz 802.11n/ac 16-QFN (2.5x2.5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 924670-LX5586ALL-TR
HTSUS 8542.39.0001
ECCN EAR99
REACH Status REACH Unaffected
MSL Level 3 (168 Hours)
Standard Package 4,500 pcs
Base Product Number LX5586
Supplier Device Package 16-QFN (2.5x2.5)
Package / Case 16-XFQFN Exposed Pad
Features SPDT
Frequency 5.15GHz ~ 5.85GHz
RF Type 802.11n/ac
Product Status Active
Package Tape & Reel
Mfr Microchip Technology
Category RF and Wireless - RF Front End (LNA + PA)
Ultra Librarian 3D Model Ultra Librarian LX5586ALL-TR CAD Model

Description

The LX5586ALL-TR from Microchip Technology is a high-performance, low-power integrated circuit designed for advanced wireless communication systems. This product is part of Microchip's extensive range of RF (Radio Frequency) solutions, which are tailored to meet the rigorous demands of modern wireless applications such as Wi-Fi, Bluetooth, and IoT (Internet of Things) devices.

Key Features

  • Frequency Range: The LX5586ALL-TR operates in a broad frequency range, making it suitable for various wireless communication standards.
  • Power Efficiency: With its low power consumption, the device ensures extended battery life for portable and mobile applications, making it an ideal choice for energy-sensitive projects.
  • High Integration: The IC integrates multiple RF functions into a single chip, which simplifies design, reduces board space, and lowers overall system cost.
  • Performance: It offers excellent RF performance with high linearity and low noise figure, ensuring reliable communication even in challenging environments.
  • Temperature Range: Designed to operate over a wide temperature range, the LX5586ALL-TR is suitable for outdoor and industrial applications where temperature conditions can be extreme.

Applications

The versatility of the LX5586ALL-TR makes it an excellent choice for a wide range of applications, including:

  • Wireless LAN (Local Area Network) devices
  • Bluetooth-enabled products
  • Smart home and IoT devices
  • Portable electronics
  • Industrial wireless control

Quality and Reliability

Microchip Technology is known for its commitment to quality and the LX5586ALL-TR is no exception. This product is manufactured to the highest standards, ensuring reliable performance and longevity in the field. The device is available in a tape and reel packaging (denoted by the 'TR' suffix), which facilitates automated assembly processes, making it a convenient choice for mass production.

For engineers and developers looking to integrate a robust wireless solution into their designs, the LX5586ALL-TR from Microchip Technology offers an optimal balance of performance, power efficiency, and reliability.

You May Also Be Interested in

Skyworks Solutions Inc.
IC FRONT END MOD 5GHZ WLAN 16QFN
Lowest to $900.2728
Analog Devices Inc.
IC FRONT-END MIXED-SGNL 64-LFCSP
Lowest to $46.9219
Microchip Technology
Need more? Email Us
Analog Devices Inc.
IC PROCESSOR FRONT END 64LFCSP
Need more? Email Us
Texas Instruments
IC DUAL IF RCVR 80HTQFP
Lowest to $79.2993
Microchip Technology
Three-Channel Analog Front-End Device
Lowest to $2.9455
Texas Instruments
LNA/PA RF Front End Range Extender 4.5dB 12dB 16-Pin VQFN EP T/R / IC RF 2.4 GHZ RANGE EXTENDER
Lowest to $1.2922
Skyworks Solutions Inc.
IC FRONTEND MOD 802.11N DL 28QFN / Module 802.11b/g/a/n 2.5GHz 28-Pin QFN EP T/R
Lowest to $1.6320
Skyworks Solutions Inc.
The Right Products for Your System Applications
Lowest to $5.5890

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1036 $60.6980
130+ $0.9055 $117.7150
200+ $0.8773 $175.4600
275+ $0.8489 $233.4475
355+ $0.8207 $291.3485
475+ $0.7357 $349.4575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess