EN
  • EN
  • DE

SST12LF09-Q3CE

Part No SST12LF09-Q3CE
Manufacturer Microchip Technology
Catalog RF Front End (LNA + PA)
Description WLAN 11B/G/N/AC FEM(PA+LNA+SP3T)  /  RF Front End 2.4GHz WLAN 16-X2QFN (2.5x2.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Front End (LNA + PA)
Mfr Microchip Technology
Package Tape & Reel (TR)
Product Status Obsolete
RF Type WLAN
Frequency 2.4GHz
Package / Case 16-XFQFN Exposed Pad
Supplier Device Package 16-X2QFN (2.5x2.5)
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1236148-SST12LF09-Q3CE
Ultra Librarian 3D Model Ultra Librarian SST12LF09-Q3CE CAD Model

Description

The SST12LF09-Q3CE from Microchip Technology is a high-performance, low-power radio frequency (RF) front-end module (FEM) designed for wireless connectivity applications. This versatile module is ideal for a wide range of applications, including Wi-Fi, Bluetooth, Zigbee, and other 2.4 GHz ISM band applications.

Key Features

  • Frequency Range: The SST12LF09-Q3CE operates in the 2.4 - 2.5 GHz frequency range, making it suitable for a variety of wireless communication standards.
  • High Power Efficiency: This module is designed to maximize power efficiency, which is critical for battery-operated devices.
  • Integrated Matching Network: The integrated matching network minimizes the need for external components, simplifying the design and reducing the overall solution footprint.
  • Power Amplifier: It features a high-performance power amplifier (PA) that delivers excellent output power, enhancing the range and reliability of wireless communication.
  • Low-Noise Amplifier: The built-in low-noise amplifier (LNA) improves receive sensitivity, which is crucial for achieving high-performance wireless connectivity.
  • Antenna Diversity: The SST12LF09-Q3CE supports antenna diversity, allowing for improved signal quality and reliability in multipath environments.

Applications

The versatility of the SST12LF09-Q3CE makes it an excellent choice for a broad array of wireless applications, including:

  • Smart home devices
  • Internet of Things (IoT) products
  • Wireless audio systems
  • Industrial wireless control
  • Portable electronics

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the SST12LF09-Q3CE is no exception. It is designed to meet stringent industry standards, ensuring stable performance across various environmental conditions. The module is also available in a compact, lead-free 16-pin QFN package, making it environmentally friendly and suitable for space-constrained applications.

With its combination of high efficiency, integrated functionality, and robust performance, the SST12LF09-Q3CE from Microchip Technology is an excellent choice for developers looking to enhance their wireless product designs.

You May Also Be Interested in

Skyworks Solutions Inc.
The Right Products for Your System Applications
Lowest to $5.5890
Skyworks Solutions Inc.
2GHZ 802.11AC 17DBM FEM
Lowest to $0.6255
Texas Instruments
IC RF FRONT END 2.4GHZ 16-QFN
Lowest to $1.2408
Texas Instruments
LNA/PA RF Front End Range Extender 4.5dB 12dB 16-Pin VQFN EP T/R / IC RF 2.4 GHZ RANGE EXTENDER
Lowest to $1.2922
Skyworks Solutions Inc.
2GHZ FEM IN 3X3MM PACKAGE
Lowest to $1.9313
Microchip Technology
Three-Channel Analog Front-End Device
Lowest to $2.9455
Analog Devices Inc.
IC PROCESSOR FRONT END 64LFCSP
Need more? Email Us
Texas Instruments
Lowest to $1.1758
Skyworks Solutions Inc.
WLAN802.11G FRONT END MODULE T&R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess