EN
  • EN
  • DE

ADS58C23IPFPR

Part No ADS58C23IPFPR
Manufacturer Texas Instruments
Catalog RF Front End (LNA + PA)
Description IC DUAL IF RCVR 80HTQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
RF Type Cellular, 3G, LTE, TD-SCDMA
Frequency 125MHz
Case / Package 80-HTQFP (12x12)
Win Source Part Number 077773-ADS58C23IPFPR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ADS58C23
Introduction Date May 01, 2011
ECCN 5A991.b.1
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADS58C23IPFPR CAD Model

Description

ADS58C23IPFPR - 12-Bit 210-MSPS ADC

The ADS58C23IPFPR is a high-performance 12-bit 210-MSPS Analog-to-Digital Converter (ADC) designed for a variety of applications. This component promises exceptional performance with its precise data conversion capabilities, making it suitable for demanding tasks that require high accuracy and speed.

  • Applications:
    • Wireless Communication Systems
    • Advanced Medical Imaging Equipment
    • High-Resolution Video Processing
    • Software-Defined Radio (SDR)
  • Features and Benefits:
    • 12-bit Resolution: Offers superior accuracy and detail for complex signal processing needs.
    • 210 MSPS Sampling Rate: Ensures fast data acquisition for real-time applications.
    • Low Power Consumption: Integrated design that utilizes minimal power, ideal for portable solutions.
    • Flexible Input Range: Adaptable to a broad range of signal inputs, enhancing versatility.

    The ADS58C23IPFPR provides digital outputs along with a parallel interface for simplified integration into your existing systems. Its robust architecture supports enhanced performance in harsh environments, making it a reliable choice for critical applications.

You May Also Be Interested in

Microchip Technology
Three-Channel Analog Front-End Device | IC KEYLESS ENTRY AFE 14DIP
Need more? Email Us
Texas Instruments
IC RF FRONT END 2.4GHZ 16-QFN
Lowest to $1.3318
Texas Instruments
Lowest to $1.1758
Skyworks Solutions Inc.
CAT0 LTE UNIVERSAL IOT FEM
Lowest to $4.3657
Texas Instruments
IC RF FRONT-END 16VQFN
Lowest to $2.1480
Microchip Technology
IC INT ONE-CHIP FRONT END 64VQFN
Lowest to $6.8828
Texas Instruments
IC RF 2.4 GHZ RANGE EXTENDER
Lowest to $1.0612
Atmel
IC BLUETOOTH FRONT-END 20SSOP
Need more? Email Us
Atmel
IC GPS FRONT END SGL 24QFN
Lowest to $10.8258

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $79.2993 $79.2993
2+ $76.8212 $153.6424
3+ $74.3431 $223.0293
4+ $71.8650 $287.4600
5+ $64.4307 $322.1535
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,480 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess