EN
  • EN
  • DE

AD9861BCPZRL-50

Part No AD9861BCPZRL-50
Manufacturer Analog Devices Inc.
Catalog RF Front End (LNA + PA)
Description IC PROCESSOR FRONT END 64LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel package
RF Type WLL, WLAN
Features 10-Bit ADC(s), 10-Bit DAC(s)
Package 64-VFQFN Exposed Pad, CSP
Manufacturer Package 64-LFCSP-VQ (9x9)
Win Source Part Number 767672-AD9861BCPZRL-50
Popularity Medium
Supply and Demand Status Balance
Family Name AD9861
Introduction Date June 25, 2003
ECCN 5A991.b.1
Country of Origin Philippines
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD9861BCPZRL-50 CAD Model

Description

The AD9861BCPZRL-50 is a versatile mixed-signal front-end (MxFE®) IC designed and manufactured by the renowned Analog Devices Inc. This integrated circuit is engineered to cater to a broad range of communication applications, including baseband and IF (Intermediate Frequency) processing for wireless infrastructure.

The AD9861BCPZRL-50 boasts a 50 MSPS (Mega Samples Per Second) analog-to-digital converter (ADC) and digital-to-analog converter (DAC) which ensures high-speed data conversion with optimal accuracy. This feature is critical for applications that require rapid and precise signal processing, such as in cellular base stations, cable modems, and software-defined radios.

The device is built with a 12-bit resolution, providing fine granularity in signal conversion which is essential for maintaining signal integrity in high-performance communication systems. The high resolution ensures that even subtle variations in the analog signal are captured, resulting in improved signal quality and system reliability.

One of the key advantages of the AD9861BCPZRL-50 is its integration of a programmable FIR (Finite Impulse Response) filter. This feature allows for customizable digital filtering, which is invaluable for suppressing unwanted signals and noise, thereby enhancing the overall performance of the communication system.

The device comes in a compact 48-lead LFCSP (Lead Frame Chip Scale Package) with the designation 'CPZ', which minimizes the footprint on the circuit board and is ideal for space-constrained applications. Additionally, the 'RL' suffix indicates that this product is offered in reel packaging, facilitating efficient handling and manufacturing processes.

The AD9861BCPZRL-50 operates within an industrial temperature range of -40°C to +85°C, ensuring reliable performance even under harsh environmental conditions. This robustness makes it suitable for deployment in outdoor and industrial settings where temperature fluctuations are a concern.

In summary, the AD9861BCPZRL-50 from Analog Devices Inc. is a high-performance, mixed-signal front-end IC that delivers exceptional data conversion speed and accuracy, making it an ideal choice for advanced communication system designs.

You May Also Be Interested in

Skyworks Solutions Inc.
2.4GHZ CMOS WLAN / BLUETOOTH RFEIC WITH PA, LNA WITH BYPASS & SP3T SWITCH
Lowest to $0.3927
Skyworks Solutions Inc.
2.4 GHz Transmit/Receive Front-End Module with Integrated LNA
Lowest to $2.9037
Atmel
IC GPS FRONT END SGL 24QFN
Lowest to $10.8258
Analog Devices Inc.
IC PROCESSOR FRONT END 64LFCSP
Need more? Email Us
Texas Instruments
IC RF 2.4 GHZ RANGE EXTENDER
Lowest to $1.1925
Atmel
IC BLUETOOTH FRONT-END 20SSOP
Need more? Email Us
Infineon Technologies
MODULE GPS FRONT-END TSNP-11-2
Lowest to $2.1830
Texas Instruments
LNA/PA RF Front End Range Extender 4.5dB 12dB 16-Pin VQFN EP T/R / IC RF 2.4 GHZ RANGE EXTENDER
Lowest to $1.2922
Skyworks Solutions Inc.
IC FRONTEND MOD 802.11N DL 28QFN / Module 802.11b/g/a/n 2.5GHz 28-Pin QFN EP T/R
Lowest to $1.6320

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess