EN
  • EN
  • DE

RFX8055

Part No RFX8055
Manufacturer Skyworks Solutions Inc.
Catalog RF Front End (LNA + PA)
Description IC FRONT END MOD 5GHZ WLAN 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Features RF Front End 5.1GHz ~ 5.9GHz 802.11a/n/ac 16-QFN (2.3x2.3)
Manufacturer Skyworks Solutions Inc.
Package Reel - TR
Part Status Obsolete
Package 16-XFQFN Exposed Pad
Case / Package 16-QFN (2.3x2.3)
MSL Level 1 (Unlimited)
ECCN 5A991G
HTSUS 8542.33.0001
Other Part Number 863-1838-6, 863-1857-1, 863-1857-1-ND, 863-1838-2, 863-1857-1INACTIVE, 863-1838-1, 863-1857-6-ND, 863-1857-6INACTIVE, 863-1857-6
Quantity per package 2500
Popularity High
Supply and Demand Status Limited
Win Source Part Number 891671-RFX8055
Ultra Librarian 3D Model Ultra Librarian RFX8055 CAD Model

Description

The Skyworks Solutions Inc. RFX8055 is a 16-QFN RF front end that operates in the frequency range of 5.1GHz to 5.9GHz.

  • Frequency Range: 5.1GHz to 5.9GHz
  • Status: obsolete
  • Packaging: reels
  • Category: RF/IF and RFID
  • ECCN: 5A991G
  • Package: 16-QFN
  • Quantity per package: 2500
  • MSL level: 1 (unlimited)
  • HTSUS: 8542.33.0001
  • Other part numbers: 863-1838-6, 863-1857-1, 863-1857-1-ND, 863-1838-2, 863-1857-1INACTIVE, 863-1838-1, 863-1857-6-ND, 863-1857-6INACTIVE, and 863-1857-6

You May Also Be Interested in

Skyworks Solutions Inc.
2.4GHZ CMOS WLAN / BLUETOOTH RFEIC WITH PA, LNA WITH BYPASS & SP3T SWITCH
Lowest to $0.3927
Atmel
IC GPS FRONT END SGL 24QFN
Lowest to $10.8258
Analog Devices Inc.
IC FRONT-END MIXED-SGNL 64-LFCSP
Lowest to $46.9219
Microchip Technology
Need more? Email Us
Skyworks Solutions Inc.
IC FRONT END MOD BLE/WLAN 16QFN
Lowest to $1.8768
Skyworks Solutions Inc.
2GHZ 802.11AC 17DBM FEM
Lowest to $0.6255
Skyworks Solutions Inc.
The Right Products for Your System Applications
Lowest to $5.5890
Maxim Integrated
IC GPS RF FRONT END 48TQFP
Lowest to $1.8076
Skyworks Solutions Inc.
The Right Products for Your System Applications
Lowest to $91.4286

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $900.2728 $900.2728
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess