EN
  • EN
  • DE

LPC47B272

Part No LPC47B272
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description IC CTRLR SUPER I/O LPC 100-QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Supply Voltage - Operating 3.3V
Case / Package 100-QFP (14x20)
Mounting Surface Mount
Win Source Part Number 206602-LPC47B272
Ultra Librarian 3D Model Ultra Librarian LPC47B272 CAD Model

Description

Microchip Technology LPC47B272 Overview

The Microchip Technology LPC47B272 is a multi-function, high-performance peripheral device designed for use in a wide range of computer systems, from laptops to desktops. This product integrates multiple interfaces and features to provide a comprehensive solution for system Input/Output (I/O) requirements.

Key Features:

  • Super I/O Controller: The LPC47B272 includes a robust Super I/O controller, supporting a variety of I/O functions such as serial ports, parallel ports, and floppy disk controller. This makes it a versatile choice for expanding the I/O capabilities of a system.
  • Enhanced Power Management: Designed with power efficiency in mind, the device offers advanced power management features that help reduce overall system power consumption, making it an ideal component for energy-conscious designs.
  • Multiple Interface Support: It supports Low Pin Count (LPC) interface, which is a popular interface for connecting low bandwidth devices to a CPU. The LPC interface is known for its simplicity and efficiency, reducing the number of pins required for connecting peripherals.
  • Flexible Configuration: The LPC47B272 is equipped with configurable I/O address and IRQ settings, allowing for flexible integration into various system designs without hardware conflicts.

Applications:

The LPC47B272 is suitable for a broad range of applications, including:

  • Desktop and Notebook PCs
  • Embedded Systems
  • Industrial PCs
  • Server Platforms

Quality and Reliability:

Microchip Technology is known for its commitment to quality and reliability, and the LPC47B272 is no exception. It is built to meet the high standards expected by designers and manufacturers, ensuring stable and reliable performance in a variety of operating conditions.

In summary, the LPC47B272 from Microchip Technology is a highly integrated, feature-rich Super I/O controller that offers a cost-effective solution for system I/O expansion with its array of interfaces and power management capabilities. It is a reliable choice for enhancing the functionality of computer systems while maintaining efficiency and flexibility.

You May Also Be Interested in

Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
Texas Instruments
Specialized RoHS
Lowest to $1.3098
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3232
Iflytek
LQFP-64(10x10) Audio Special Purpose RoHS
Lowest to $35.1880
MacroSilicon Technology Co., Ltd.
I2S 3.15V~3.55V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $3.4309
ON Semiconductor
IC INTERFACE SPECIALIZED 28PLCC
Need more? Email Us
MacroSilicon Technology Co., Ltd.
2Gbps I2C 3.135V~3.465V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $1.5542
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.9009

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.9852 $53.9112
14+ $7.3725 $103.2150
22+ $7.1421 $157.1262
29+ $6.9117 $200.4393
38+ $6.6813 $253.8894
51+ $5.9901 $305.4951
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 469 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess