Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Mfr STMicroelectronics
Series STripFET™
Package Tape & Reel
Product Status Active
Technology MOSFET (Metal Oxide)
Configuration 2 N-Channel (Dual)
Drain to Source Voltage (Vdss) 60V
Current - Continuous Drain (Id) @ 25°C 57A (Tc)
Rds On (Max) @ Id, Vgs 11mOhm @ 7.5A, 10V
Vgs(th) (Max) @ Id 4V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 17nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds 1035pF @ 30V
Power - Max 62.5W
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Surface Mount
Package / Case 8-PowerVDFN
Supplier Device Package PowerFlat™ (5x6)
Base Product Number STL50
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 848838-STL50DN6F7
Ultra Librarian 3D Model Ultra Librarian STL50DN6F7 CAD Model

Description

The STL50DN6F7 is a high-performance Power MOSFET produced by the renowned semiconductor manufacturer, STMicroelectronics. This component is designed to meet the demanding requirements of modern electronic circuits, providing efficient power management and switching with low on-state resistance.

Key Features

  • Low Threshold Voltage: The device features a low threshold voltage, ensuring that it can be driven at lower gate voltages, making it suitable for low-voltage applications.
  • High Current Capability: With a continuous drain current of 50A, the STL50DN6F7 can handle high current loads, making it ideal for power-intensive applications.
  • Low On-Resistance (R<sub>DS(on)): The MOSFET boasts an exceptionally low on-state resistance, which minimizes power loss and improves efficiency during operation.
  • Fast Switching Speed: The device is designed for fast switching, which is crucial for applications requiring quick response times.
  • STripFET™ VII DeepGATE™ Technology: This technology ensures excellent on-state performance and enhances the overall reliability of the MOSFET.
  • 100% Avalanche Tested: Each unit is rigorously tested for avalanche ruggedness, ensuring its durability and longevity under stress conditions.

Applications

The STL50DN6F7 Power MOSFET is versatile and can be used in a wide range of applications, including:

  • Power supply units
  • DC-DC converters
  • Motor drives
  • Automotive applications
  • High-efficiency switching circuits

Product Summary

Parameter Value V<sub>DS 60V I<sub>D 50A R<sub>DS(on) 6.7mΩ

With the STL50DN6F7, STMicroelectronics continues to provide innovative semiconductor solutions that push the boundaries of power management technology. Whether for industrial, automotive, or consumer electronics, this Power MOSFET stands out with its efficiency, reliability, and performance.

You May Also Be Interested in

Nexperia USA Inc.
BUK7V4R2-40H - DUAL N-CHANNEL 40 / Mosfet Array 40V 98A (Ta) 85W (Ta) Surface Mount LFPAK56D
Lowest to $3.8712
ECAD model for BUK7V4R2-40HX
NXP / Nexperia
BUK7K32-100E - DUAL N-CHANNEL 10 / Mosfet Array 100V 29A 64W Surface Mount LFPAK56D
Lowest to $0.8259
ECAD model for BUK7K32-100EX
Vishay
MOSFET 2N-CH 20V 20A/60A PPAK SO / Mosfet Array 20V 20A, 60A 27W, 48W Surface Mount PowerPAK® SO-8 Dual Asymmetric
Need more? Email Us
ECAD model for SQJ200EP-T1_GE3
Diodes Incorporated
MOSFET N/P-CH 30V SOT363
Lowest to $2.1546
ECAD model for DMC3400SDW-7
ON Semiconductor
MV5_100V_N_P_IN DUALS AND SINGLE / Mosfet Array 100V 9A (Ta), 60A (Tc), 5A (Ta), 36A (Tc) 2.7W (Ta), 102W (Tc) Surface Mount 8-WDFN (5x6)
Need more? Email Us
ECAD model for NTMFC013NP10M5L
Vishay
MOSFET 2N-CH 20V 1.3A SOT-363
Lowest to $2.2167
ECAD model for SI1922EDH-T1-BE3
NXP / Nexperia
1.1A, 100V, N CHANNEL, SILICON, / Mosfet Array
Need more? Email Us
ECAD model for PMT560ENEA,115
Micro Commercial Co
DUAL N-CHANNEL MOSFET,SOT23-6L / Mosfet Array 20V 7A 1.5W Surface Mount SOT-23-6L
Need more? Email Us
ECAD model for SIL2300A-TP
Vishay
MOSFET 2N-CH 30V 8A 8SO / Mosfet Array 30V 8A (Tc) 4.4W (Tc) Surface Mount 8-SOIC
Need more? Email Us
ECAD model for SQ4920EY-T1_BE3

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7209 $50.4630
170+ $0.5915 $100.5550
265+ $0.5731 $151.8715
365+ $0.5546 $202.4290
470+ $0.5361 $251.9670
625+ $0.4806 $300.3750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 51,845 pieces
MOQ: 70 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention