EN
  • EN
  • DE

LE9540DUQCT

Part No LE9540DUQCT
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 40QFN / Telecom IC Subscriber Line Interface Concept (SLIC) 40-QFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microchip Technology
Package Tape & Reel
Product Status Active
Function Subscriber Line Interface Concept (SLIC)
Interface Serial
Number of Circuits 2
Voltage - Supply 3.3V
Mounting Type Surface Mount
Package / Case 40-VFQFN Exposed Pad
Supplier Device Package 40-QFN (6x6)
Base Product Number LE9540
Standard Package 4,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 876990-LE9540DUQCT
Ultra Librarian 3D Model Ultra Librarian LE9540DUQCT CAD Model

Description

The LE9540DUQCT is a state-of-the-art integrated circuit (IC) from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is designed to cater to the needs of modern electronic applications requiring high reliability, efficiency, and advanced features.

Key Features

  • High Performance: The LE9540DUQCT is built to deliver exceptional performance, ensuring smooth operation in demanding applications.
  • Low Power Consumption: With energy efficiency in mind, this IC is engineered to minimize power usage, making it ideal for battery-powered devices.
  • Advanced Integration: This product integrates multiple functions and features, reducing the need for additional components and simplifying design.
  • Robust Design: The LE9540DUQCT is designed to withstand harsh conditions, ensuring long-term reliability and stability.

Applications

The versatility of the LE9540DUQCT allows it to be used across a wide range of applications, including:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Control Units
  • Communication Infrastructure
  • Medical Devices

Technical Specifications

The LE9540DUQCT boasts impressive technical specifications that make it a top choice for designers and engineers:

  • Manufacturer: Microchip Technology
  • Product Category: Integrated Circuits (ICs)
  • RoHS: Compliant
  • Mounting Style: Surface Mount
  • Package / Case: QFN
  • Operating Temperature Range: Specified by Manufacturer

Quality and Support

Microchip Technology is committed to delivering high-quality products backed by comprehensive support. The LE9540DUQCT comes with the assurance of Microchip's rigorous testing procedures and a robust support network for technical assistance.

Ordering Information

To purchase or request samples of the LE9540DUQCT, customers can contact Microchip Technology's sales team or authorized distributors. Detailed ordering and product information is available on the Microchip Technology website.

You May Also Be Interested in

Infineon Technologies
ACOUSTIC ECHO CANCELLER ACE
Need more? Email Us
ST-Ericsson Inc
Lowest to $42.5952
Intersil
Low Power SLIC with Battery Switch
Lowest to $135.1107
Intersil
SLIC, 2-4 CONVERSION, BIPOLAR, P
Need more? Email Us
Infineon Technologies
Need more? Email Us
Others
Lowest to $18.3934
Broadcom Limited
Lowest to $10.8258
Infineon Technologies
Lowest to $85.6225
Intersil
Lowest to $4.8140

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2888 $50.3536
54+ $1.8780 $101.4120
83+ $1.8193 $151.0019
114+ $1.7606 $200.7084
147+ $1.7020 $250.1940
197+ $1.5259 $300.6023
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,770 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess