EN
  • EN
  • DE

LE87536NQC

Part No LE87536NQC
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 16QFN / Telecom IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microchip Technology
Series *
Package Tray
Product Status Obsolete
Base Product Number LE87536
Standard Package 2,450 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 813199-LE87536NQC
Ultra Librarian 3D Model Ultra Librarian LE87536NQC CAD Model

Description

The LE87536NQC from Microchip Technology is a highly integrated, low-power, dual-channel line driver designed to meet the rigorous demands of the communication infrastructure. This advanced line driver is a key component in networking and telecommunication systems, providing reliable and efficient signal amplification for a variety of applications.

Crafted with precision, the LE87536NQC boasts a robust feature set that includes programmable power levels, which allows system designers to optimize power consumption for specific applications. This flexibility ensures that the device can be used in energy-sensitive environments without compromising on performance. Its dual-channel configuration enables the simultaneous handling of two signal paths, improving system throughput and efficiency.

The device operates over a wide temperature range, ensuring consistent performance even in extreme conditions. This makes it an ideal choice for outdoor equipment or industrial settings where temperatures can vary significantly. With its impressive electromagnetic interference (EMI) performance, the LE87536NQC ensures signal integrity is maintained, reducing the risk of data corruption in noisy environments.

The LE87536NQC is designed with a focus on ease of integration. Its compact QFN package allows for a reduced footprint on PCBs, providing valuable space savings in dense system designs. Moreover, the device is compatible with a range of microcontrollers and DSPs, offering seamless integration into existing designs without the need for extensive redesigns.

Microchip Technology's commitment to quality is evident in the LE87536NQC, which undergoes rigorous testing to ensure reliability and longevity. This product is not only a testament to Microchip's innovation in the semiconductor industry but also a versatile solution that can be adapted to a multitude of communication applications, from enterprise networks to consumer broadband solutions.

In summary, the LE87536NQC line driver is a testament to Microchip Technology's dedication to delivering high-quality, high-performance components for the communication sector. With its combination of power efficiency, robust performance, and ease of integration, it stands out as a superior choice for system designers looking to enhance their communication infrastructure.

You May Also Be Interested in

Others
Need more? Email Us
Infineon Technologies
Need more? Email Us
IXYS
IC TELECOM INTERFACE 20SOIC
Need more? Email Us
Infineon Technologies
Lowest to $85.6225
Infineon Technologies
Need more? Email Us
Infineon Technologies
Lowest to $5.6191
MaxLinear Inc
IC TELECOM INTERFACE 176LQFP
Lowest to $150.6524
Infineon Technologies
ACOUSTIC ECHO CANCELLER ACE
Need more? Email Us
Intersil
Low Power SLIC with Battery Switch
Lowest to $135.1107

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess