EN
  • EN
  • DE

ACS108-8SA-TR

Part No ACS108-8SA-TR
Manufacturer STMicroelectronics
Catalog Triacs
Description TRIAC SENS GATE 800V 0.45A TO92
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 44 Weeks
Features TRIAC Logic - Sensitive Gate 800 V 450 mA Through Hole TO-92
Manufacturer STMicroelectronics
Series ACS™/A.S.D®
Package Cut Tape (CT), Tape & Box (TB)
Operating Temperature Range -30°C ~ 125°C (TJ)
Mounting Through Hole
Package TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Case / Package TO-92
Family Name ACS108
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Other Part Number 497-13255-1, 497-13255-3, -ACS108-8SA-CT, 497-13255-2, 497-13255-6-ND, ACS1088SATR, 497-13255-2-ND, 497-13255-6, -ACS108-8SA-TR-ND, 497-13255-6INACTIVE, -ACS108-8SA-TR
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859330-ACS108-8SA-TR
Ultra Librarian 3D Model Ultra Librarian ACS108-8SA-TR CAD Model

Description

Product Overview: ACS108-8SA-TR by STMicroelectronics

The ACS108-8SA-TR, crafted by the renowned semiconductor manufacturer STMicroelectronics, is a standout member of the AC switch family designed to deliver exceptional performance and reliability for a wide range of applications. This component is tailored to control AC loads with a current capability of up to 0.8A, making it an ideal choice for automation systems, home appliances, and other control applications where efficient AC power control is essential.

Key Features

  • Voltage Range: The ACS108-8SA-TR operates at a voltage range of up to 600V, providing versatility for use in various electrical environments.
  • Current Rating: The switch can handle a steady-state current of 0.8A, suitable for a plethora of light to medium-duty applications.
  • On-State Resistance: It boasts a low on-state resistance, ensuring minimal power loss during operation and enhancing overall efficiency.
  • Zero Gate Current: This component requires zero gate current to maintain its on-state, which translates to lower power consumption and heat generation.
  • Snubberless Technology: The ACS108-8SA-TR incorporates ST's proprietary Snubberless™ technology, which eliminates the need for external snubber circuit components, thereby reducing the bill of materials and simplifying circuit design.
  • Overvoltage Protection: It comes with built-in overvoltage protection, safeguarding the switch and the load from transient voltage spikes.

Applications

The versatility of the ACS108-8SA-TR allows it to be used in a wide array of applications. Some common uses include:

  • Home appliances such as washing machines, vacuum cleaners, and air conditioners.
  • Industrial automation systems for controlling motors, valves, and other actuators.
  • Intelligent power management systems that require efficient AC load control.
  • Lighting systems that need dimming functionality or on/off control.

Package and Availability

The ACS108-8SA-TR is offered in a TO-92 package, which is widely used and favored for its compact size. The component is available in tape and reel form, ensuring compatibility with automated assembly processes and facilitating mass production. STMicroelectronics ensures global availability and support for this product, making it a reliable choice for designers and manufacturers around the world.

You May Also Be Interested in

Littelfuse Inc.
Triac 800V 8A 50-50-50 ma TO220
Lowest to $1.8769
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 10A TO220AB
Need more? Email Us
WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
STMicroelectronics
TRIAC SENS GATE 600V 10A D2PAK
Need more? Email Us
Littelfuse Inc.
Sensitive Triacs (0.8A to 8A) | TRIAC SENS GATE 400V 8A TO220
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 10A TO220 / TRIAC Standard 600 V 10 A Through Hole TO-220 Non-Isolated Tab
Need more? Email Us
STMicroelectronics
4A TRIACS | TRIAC SENS GATE 800V 4A DPAK
Lowest to $9.0933
Littelfuse Inc.
TRIAC 600V 4A TO251 / TRIAC Standard 600 V 4 A Through Hole TO-251 (V-Pak/I-Pak)
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 400V 15A TO220AB
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4160 $52.0000
295+ $0.3413 $100.6835
455+ $0.3307 $150.4685
625+ $0.3200 $200.0000
810+ $0.3093 $250.5330
1,085+ $0.2773 $300.8705
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,970 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess