EN
  • EN
  • DE

LE9652PQCT

Part No LE9652PQCT
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 48QFN / Telecom IC Subscriber Line Interface Concept (SLIC) 48-QFN (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microchip Technology
Series miSLIC™
Package Tape & Reel
Product Status Active
Function Subscriber Line Interface Concept (SLIC)
Interface 4-Wire
Number of Circuits 2
Voltage - Supply 3.135V ~ 3.465V
Current - Supply 25mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-QFN (7x7)
Base Product Number LE9652
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1356460-LE9652PQCT
Ultra Librarian 3D Model Ultra Librarian LE9652PQCT CAD Model

Description

The LE9652PQCT is a high-performance, low-power, dual-channel Line Interface Unit (LIU) developed by Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This product is designed to meet the requirements for short-haul and long-haul applications, providing a flexible and reliable solution for voice, fax, and data transmission over traditional telephone networks.

Key Features

  • Dual-Channel Support: The LE9652PQCT offers two independent channels, allowing for simultaneous operation and efficient use of resources.
  • Low Power Consumption: Designed for energy efficiency, this LIU minimizes power usage, making it ideal for power-sensitive applications.
  • Programmable Line Lengths: It supports various line lengths, which can be programmed to suit specific application needs, enhancing its versatility.
  • Integrated Diagnostics: The device includes built-in diagnostic features that facilitate easier maintenance and troubleshooting.
  • High Impedance Modes: High impedance modes are available for monitoring applications without disturbing the line.

Applications

The LE9652PQCT is suitable for a wide range of applications, including but not limited to:

  • ISDN Terminal Adapters
  • Wireless Local Loop Systems
  • Point of Sale Terminals
  • Central Office Switches
  • Channel Banks
  • Customer Premises Equipment (CPE)

Technical Specifications

The technical specifications of the LE9652PQCT include:

  • Supply Voltage: 3.3V
  • Operating Temperature Range: -40°C to +85°C
  • Package: 48-lead QFN
  • Compliance: Meets or exceeds ITU-T G.712, G.823, and G.824 specifications

Microchip Technology's commitment to quality and performance is evident in the LE9652PQCT, making it a reliable choice for system designers and engineers looking for a dual-channel line interface solution that can handle rigorous telecommunications demands.

You May Also Be Interested in

MaxLinear Inc
IC TELECOM INTERFACE 176LQFP
Lowest to $150.6524
National Semiconductor (TI)
TELECOM CIRCUIT, 1-FUNC, PBGA376
Need more? Email Us
Infineon Technologies
Lowest to $85.6225
Renesas Electronics America
IC TELECOM INTERFACE 640TEPBGA
Need more? Email Us
Others
Need more? Email Us
Infineon Technologies
Need more? Email Us
Intersil
Low Power SLIC with Battery Switch
Lowest to $135.1107
Broadcom Limited
24P GE W/ GPHY AND BROADSCAN2.0
Lowest to $426.8657
Others
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0581 $60.6972
28+ $4.1503 $116.2084
44+ $4.0206 $176.9064
60+ $3.8909 $233.4540
77+ $3.7613 $289.6201
103+ $3.3721 $347.3263
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,600 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess