Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Type Clock/Data Driver
Number of Circuits 1
Input HSTL, LVECL, LVPECL
Output LVECL, LVPECL
Frequency - Max 3 GHz
Voltage - Supply ±2.25V ~ 3.8V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case SOT-23-8
Supplier Device Package SOT-23-8
Standard Package 42 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 632683-MAX9320AEKA
Ultra Librarian 3D Model Ultra Librarian MAX9320AEKA CAD Model

Description

The MAX9320AEKA is a high-performance, low-skew, low-jitter, and precision clock driver from Maxim Integrated, designed to meet the stringent requirements of today's high-speed digital systems. This device is part of Maxim’s family of clock distribution ICs that provide multiple identical outputs from a single clock input, ensuring synchronized operation across multiple ICs and systems.

Featuring a single input to five differential outputs, the MAX9320AEKA is capable of accepting various levels of input signals such as LVPECL, CML, or LVDS, making it highly versatile for different design needs. Its differential outputs can directly drive transmission lines, allowing for long-distance signal propagation with minimal signal degradation.

Key Features:

  • Low Skew: Ensures tight timing alignment between outputs, which is crucial for maintaining data coherency and timing in systems such as servers, routers, and high-speed data acquisition.
  • Low Jitter: Maintains signal integrity by minimizing timing uncertainty, which is vital for high-speed communication and data integrity.
  • High-Speed Operation: The device supports high-frequency clock signals, making it suitable for applications requiring fast data processing and timing precision.
  • Power Supply: Operates from a single +2.5V to +3.3V power supply, allowing for integration into a wide range of systems without the need for additional voltage regulation.
  • Temperature Range: Specified for operation over the -40°C to +85°C temperature range, ensuring reliable performance in diverse environmental conditions.
  • Package: Available in a space-saving 8-pin SOT23 package, which is ideal for space-constrained applications.

Applications:

  • Clock distribution in high-speed data systems
  • Telecommunications and networking equipment
  • Server and storage area network clocks
  • Base stations and wireless infrastructure
  • Data acquisition and test equipment

Overall, the MAX9320AEKA is a robust, reliable solution for clock distribution challenges, offering designers the performance and flexibility required for today's complex digital systems. Its combination of low skew, low jitter, and high-speed operation makes it an excellent choice for ensuring synchronized, high-fidelity clock signals across multiple devices.

You May Also Be Interested in

Renesas Electronics America
IC CLK MULTPLX 2:1 250MHZ 8TSSOP / Clock Multiplexer IC 2:1 250 MHz 8-TSSOP (0.173", 4.40mm Width)
Lowest to $8.3359
ECAD model for 83052AGILF
Renesas Electronics America
IC CLK BUF 1:10 200MHZ 20TSSOP
Lowest to $4.1325
ECAD model for 74FCT3807SPGGI
Analog Devices Inc.
1.2 GHz Clock Distribution IC, PLL Core, Dividers, Delay Adjust, Five Outputs | IC CLK BUFFER 2:5 1.2GHZ 48LFCSP
Lowest to $50.2728
ECAD model for AD9511BCPZ
NXP / Nexperia
IC CLK BUFFER 2:5 1GHZ 20SO / Clock Fanout Buffer (Distribution), Multiplexer IC 2:5 1 GHz 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us
ECAD model for PCKEL14D,118
Infineon Technologies
IC CLK BUFFER 1:10 150MHZ 32TQFP / Clock Fanout Buffer (Distribution) IC 1:10 150 MHz 32-TQFP
Need more? Email Us
ECAD model for CY2HH8110AXCT
Texas Instruments
1-LINE TO 10-LINE CLOCK DRIVER WITH 3-STATE OUTPUTS
Need more? Email Us
ECAD model for CDC2351DWRG4
IDT, Integrated Device Technology Inc
DIFFERENTIAL-TO-3.3V LVPECL FANOUT BUFFER 3.3V operating supply
Lowest to $33.8846
ECAD model for ICS8533AGI-01LFT
STMicroelectronics
Multichannel clock distribution circuit | IC CLK BUF 1:4 52MHZ 16FLIPCHIP
Lowest to $3.0606
ECAD model for STCD2400F35F
Renesas Electronics America
IC CLK BUFFER 1:3 200MHZ 10DFN
Lowest to $244.2106
ECAD model for 5PB1213NTGK

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.2771
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention