Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microchip Technology
Series SparX™-IV
Package Tray
Product Status Active
Function Ethernet Switch
Interface SPI
Voltage - Supply -
Current - Supply -
Temperature Range - Operating 0°C ~ 105°C
Mounting Type Surface Mount
Package / Case 888-BGA, FCBGA
Supplier Device Package 888-FCBGA (25x25)
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 5A991C
HTSUS 8542.39.0001
Win Source Part Number 1356224-VSC7556-V/5CC
Ultra Librarian 3D Model Ultra Librarian VSC7556-V/5CC CAD Model

Description

Microchip Technology's VSC7556-V/5CC Product Overview

The VSC7556-V/5CC is a cutting-edge product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is designed to cater to the demanding needs of high-speed networking and communication applications, offering a blend of performance, power efficiency, and reliability.

Key Features and Benefits

  • High-Performance Networking: The VSC7556-V/5CC is engineered to deliver exceptional network performance. It is suitable for applications that require fast data transfer and processing, making it an ideal choice for enterprise networking equipment, data centers, and high-performance computing platforms.
  • Energy Efficiency: With the growing emphasis on energy-efficient technology, this product incorporates advanced power management features. These help reduce the overall power consumption of networking systems, leading to cost savings and a reduced environmental impact.
  • Robust Reliability: Microchip Technology is renowned for its commitment to reliability. The VSC7556-V/5CC is built to withstand the rigors of continuous operation in challenging environments, ensuring long-term system stability and minimal downtime.
  • Scalability: This product offers scalable solutions that can grow with your networking needs. It is designed to work in a variety of configurations, providing flexibility for system upgrades and expansions without significant redesigns or additional investments.

Applications

The VSC7556-V/5CC is versatile and can be used in a range of applications, including:

  • Enterprise Networking Equipment
  • Data Center Infrastructure
  • High-Performance Computing
  • Storage Area Networks
  • Telecommunication Systems

Technical Specifications

The product boasts an impressive set of technical specifications that ensure it meets the requirements of modern networking applications. While specific technical details should be obtained directly from Microchip Technology's product datasheets or customer support, the VSC7556-V/5CC is designed to comply with industry standards and integrates seamlessly with existing network architectures.

In conclusion, the VSC7556-V/5CC from Microchip Technology represents a blend of innovation, efficiency, and reliability, making it a top choice for any organization looking to enhance its networking capabilities.

You May Also Be Interested in

Mitel Networks Corporation
T1/E1/J1 Single Chip Transceiver
Lowest to $66.3741
ECAD model for MT9074AL
Zarlink
32, 64 and 128 Channel CESoP Processors
Need more? Email Us
ECAD model for ZL50117
Microchip Technology
IC TELECOM INTERFACE 672FCBGA / Telecom IC 672-FCBGA (27x27)
Need more? Email Us
ECAD model for VSC7449YIH-02
Broadcom Limited
IC TELECOM INTERFACE MULTI LAYER / Telecom IC
Lowest to $641.0747
ECAD model for BCM56640B0KFSBLG
Microchip Technology
Low-Voltage Acoustic Echo Canceller With Noise Reduction | IC ECHO CANCELLER AEC 48TQFP
Lowest to $43.0395
ECAD model for ZL38002QDG1
Microchip Technology
160G ENTERPRISE ETHERNET SWITCH / Telecom IC Ethernet Switch 888-FCBGA (25x25)
Need more? Email Us
ECAD model for VSC7556-V/5CC
Renesas Electronics America
IC TELECOM INTERFACE 80TQFP
Lowest to $62.1497
ECAD model for 82V2082PF
Rohm Semiconductor
DTMF receiver for telephones
Need more? Email Us
ECAD model for BU8872FS
Cypress Semiconductor Corp
Quad HOTLink II™ Transceiver
Need more? Email Us
ECAD model for CYP15G0401DXB-BGXC

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention