EN
  • EN
  • DE

AR1010-I/SO

Part No AR1010-I/SO
Manufacturer Microchip Technology
Catalog Data Acquisition - Touch Screen Controllers
Description Resistive Touch Screen Controller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series mTouch
Packaging Tube
Touchscreen 4, 5, or 8 Wire Resistive
Resolution (Bits) 10 b
Interface UART
Operating Supply Voltage 2.5 V ~ 5 V
Operating Supply Current 17mA
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 1147182-AR1010-I/SO
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Family Name AR1010-I/SO
Introduction Date July 22, 2009
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian AR1010-I/SO CAD Model

Description

Microchip Technology's AR1010-I/SO FM Radio Receiver IC

The AR1010-I/SO is a state-of-the-art FM radio receiver IC brought to you by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. Designed for a wide range of applications, this integrated circuit is ideal for incorporating FM radio functionality into various electronic products.

The AR1010-I/SO boasts a high level of integration, offering a complete radio receiver on a single chip, which significantly simplifies the design process for product developers. This receiver IC is capable of tuning in the range of 76 MHz to 108 MHz, covering the worldwide FM band, making it suitable for global products without the need for different versions.

With its compact SOIC (Small Outline Integrated Circuit) package, the AR1010-I/SO is optimized for space-constrained applications. Its small footprint allows for integration into portable devices such as MP3 players, mobile phones, and personal navigators, as well as home audio systems, USB FM radio sticks, and other consumer electronics.

The AR1010-I/SO is designed with ease of use in mind, featuring a simple, digital low-IF architecture that can be easily interfaced with microcontrollers via an I²C bus. This ensures straightforward integration into existing designs, reducing development time and speeding up the time-to-market for new products.

Key features of the AR1010-I/SO include:

  • High sensitivity and low power consumption for battery-powered applications.
  • Programmable de-emphasis (50/75 µs) and channel spacing (50/100/200 kHz) to adapt to regional radio broadcasting standards.
  • Automatic frequency control (AFC) and automatic gain control (AGC) for enhanced signal reception under varying conditions.
  • Seek tuning and volume control for a user-friendly interface.
  • Integrated LDO regulator for consistent performance across different supply voltages.

Overall, the AR1010-I/SO from Microchip Technology is a versatile, high-performance FM radio receiver IC that can be easily incorporated into a multitude of consumer electronics, offering exceptional reception quality and user convenience in a compact, easy-to-use package.

You May Also Be Interested in

Infineon Technologies
PSOC BASED - TRUETOUCH
Need more? Email Us
Texas Instruments
Low-Power Audio Codec With Embedded miniDSP, Stereo Class-D Speaker Amplifier, and Smart Four-Wire Touch-Screen Controller | IC SCREEN CNTRL 12BIT 48FN
Need more? Email Us
Analog Devices Inc.
Low Voltage Controller for Touch Screens
Lowest to $2.6115
Texas Instruments
IC TOUCH SCRN CTRL 4WIRE 48-BGA
Lowest to $0.6475
Microchip Technology
The MTCH6301 is a turnkey projected capacitive con-troller that allows easy integration of multi-touch and gestures to create a rich user interface in your design.
Need more? Email Us
Infineon Technologies
PSOC BASED - TRUETOUCH
Need more? Email Us
Maxim Integrated
IC CNTRLR TOUCH RES 16QSOP
Lowest to $4.0624
Texas Instruments
AUDIO CODEC WITH INTEGRATED HEADPHONE, SPEAKER AMPLIFIER AND TOUCH SCREEN CONTROLLER
Lowest to $2.4407
Semtech Corporation
IC SCREEN CNTRL 12BIT 20QFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4778 $53.7336
28+ $3.6741 $102.8748
43+ $3.5593 $153.0499
59+ $3.4445 $203.2255
76+ $3.3297 $253.0572
101+ $2.9852 $301.5052
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,140 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess