EN
  • EN
  • DE

LAN9353I/PT

Part No LAN9353I/PT
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC ETHERNET SWITCH 3PORT 64TQFP  /  Ethernet Switch 10/100 Base-T/TX PHY I²C Interface 64-TQFP-EP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr Microchip Technology
Package Tray
Protocol Ethernet
Function Switch
Interface I2C
Standards 10/100 Base-T/TX PHY
Voltage - Supply 1.8V ~ 3.3V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 64-TQFP Exposed Pad
Supplier Device Package 64-TQFP-EP (10x10)
Base Product Number LAN9353
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 160
Win Source Part Number 976211-LAN9353I/PT
Ultra Librarian 3D Model Ultra Librarian LAN9353I/PT CAD Model

Description

Microchip Technology LAN9353I/PT Product Overview

The LAN9353I/PT is a high-performance, small-footprint, three-port 10/100 managed Ethernet switch with dual MII/RMII/Turbo MII interfaces from Microchip Technology. Designed to meet the demanding requirements of the industrial, automotive, and consumer applications, this integrated switch offers a robust set of features that ensure optimal network performance, system integration, and ease of use.

Key Features

  • Three-Port Switch: Enables the connection of multiple devices, facilitating network expansion and redundancy.
  • Managed Ethernet Capabilities: Provides comprehensive management features such as VLAN, QoS prioritization, and port mirroring, allowing for enhanced control over network traffic and security.
  • Dual MII/RMII/Turbo MII Interfaces: Offers versatile connectivity options for various system architectures and simplifies the interface with a wide range of MACs and PHYs.
  • Industrial Temperature Range: The device operates reliably in extreme temperature conditions, ranging from -40°C to +85°C, making it suitable for industrial environments.
  • Energy Efficient: Includes features like Energy Efficient Ethernet (IEEE 802.3az) and Wake-On-LAN support, which help reduce overall power consumption.
  • Advanced Packet Filtering: Protects against malicious network threats and ensures secure data transmission through features like MACsec security.

Applications

The LAN9353I/PT is ideal for a wide range of applications, including:

  • Industrial Automation
  • Automotive Infotainment Systems
  • Embedded Systems
  • Smart Home Devices
  • Networked Consumer Electronics

Product Specifications

The LAN9353I/PT is offered in a 64-pin QFN package that is RoHS compliant. It supports IEEE 1588-2008 Precision Time Protocol (PTP) for time-sensitive applications and comes with a comprehensive suite of software drivers and sample code to facilitate rapid development and deployment.

Microchip Technology's commitment to quality and long-term availability makes the LAN9353I/PT a reliable choice for designers and engineers looking to incorporate a robust Ethernet switch into their next-generation products.

You May Also Be Interested in

Infineon Technologies
IC SWITCH CTRLR 10/100 128-FQFP
Need more? Email Us
Infineon Technologies
IC ETHERNET USB NETWORK 100-LQFP
Need more? Email Us
Infineon Technologies
Ethernet ICs SWITCH / PHY / IC SWITCH CTRLR 10/100 128-FQFP
Lowest to $8.2928
Cypress Semiconductor Corp
IC USB PERIPHERAL CTRLR 18DIP / Low-Speed USB Peripheral Controller 24-Pin PDIP
Need more? Email Us
Infineon Technologies
IC SWITCH ETHER 5PORT 128-FQFP
Lowest to $4.0344
Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Need more? Email Us
Infineon Technologies
IC ETHERNET CONVERTER 64-PIN
Need more? Email Us
Infineon Technologies
IC SWITCH ETHER 5PORT 128-FQFP
Lowest to $8.2750
Infineon Technologies
IC SWITCH CTRLR 10/100 128QFP
Lowest to $3.2617

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.9000 $63.6000
8+ $13.0462 $104.3696
12+ $12.6385 $151.6620
17+ $12.2308 $207.9236
22+ $11.8231 $260.1082
29+ $10.6000 $307.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 945 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess