EN
  • EN
  • DE
  • IT

MCF52234CVM60

Part No MCF52234CVM60
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCF52235 ColdFire Microcontroller Data Sheet | IC MCU 32BIT 256KB FLASH 121BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor Coldfire V2
Data Bus Width 32-Bit
Speed 60MHz
Connectivity CANbus, Ethernet, I2C, SPI, UART/USART
Peripherals DMA, LVD, POR, PWM, WDT
The number of I/O 80
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Date RAM Size 32K x 8
Supply Voltage 3V ~ 3.6V
Data Converters A/D 8x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 121-LBGA
Supplier Device Package 121-MAPBGA (12x12)
Family Part Number MCF52234
Manufacturer Pack Quantity 945
MSL Level 3 (168 Hours)
Win Source Part Number 1220650-MCF52234CVM60
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCF52234CVM60 CAD Model

Description

Product Overview: NXP MCF52234CVM60

The NXP MCF52234CVM60 is a high-performance microcontroller tailored for embedded applications requiring a balanced blend of integrated functionality and processing power. This device is part of NXP's MCF5223x family of ColdFire microcontrollers, which are known for their reliability and efficiency in complex embedded systems.

Key Features

  • Core: The MCF52234CVM60 boasts a 32-bit ColdFire V2 core that operates at a maximum frequency of 60 MHz, delivering robust computational capabilities for demanding applications.
  • Memory: It comes equipped with 256 KB of flash memory for program storage and 32 KB of RAM for efficient data handling and multitasking.
  • Connectivity: This microcontroller features a variety of communication interfaces, including Ethernet, CAN, USB, and multiple UARTs, SPI, and I2C modules, providing versatile connectivity options for different peripherals and networks.
  • Timers and Counters: An array of timers, including PWM, real-time timer, and watchdog timer, are available to support complex timing requirements in embedded systems.
  • Analog Features: The MCF52234CVM60 is equipped with an analog-to-digital converter (ADC) and a digital-to-analog converter (DAC) to facilitate precise analog signal processing.
  • Power Efficiency: Designed with power-sensitive applications in mind, this microcontroller offers multiple power-saving modes to reduce energy consumption.
  • Operating Conditions: It operates over an industrial temperature range, making it suitable for harsh environments.

Applications

The MCF52234CVM60 is ideal for a wide range of applications, including industrial control systems, medical devices, home automation, and networked communication devices. Its versatile feature set and robust performance make it a preferred choice for engineers and developers working on sophisticated embedded projects.

Quality and Support

NXP is committed to providing long-term support and high-quality products. The MCF52234CVM60 microcontroller is backed by NXP's extensive documentation, development tools, and a strong technical support community, ensuring a smooth development process from prototype to production.

You May Also Be Interested in

Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess