Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Protocol Ethernet
Purpose Controller
Standards 10/100 Base-T/TX PHY
Supply Voltage - Operating 3.3V
Temperature Range - Operating 0°C to 70°C
Case / Package 128-QFP (14x20)
Win Source Part Number 74868-LAN91C111-NS
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LAN91C111-NS CAD Model

Description

Microchip Technology LAN91C111-NS Ethernet Controller

The LAN91C111-NS from Microchip Technology is a highly-integrated Ethernet controller designed for embedded systems that require network connectivity. This single-chip solution is perfect for applications in the industrial, automotive, and consumer electronics sectors. The LAN91C111-NS is a testament to Microchip's commitment to providing robust and versatile communication solutions for a wide array of devices.

With its Non-PCI interface, the LAN91C111-NS offers a flexible and straightforward integration into various system architectures. It supports 10BASE-T and 100BASE-TX Fast Ethernet standards, ensuring compatibility with existing network infrastructures and enabling fast data transfer rates that are essential for modern applications.

One of the key features of the LAN91C111-NS is its integrated PHY (Physical Layer Transceiver), which simplifies the design and reduces the bill of materials for system developers. This feature, combined with its support for auto-negotiation, allows the controller to automatically select the optimum speed and duplex mode, ensuring optimal performance and connectivity.

The device is equipped with a 32-bit internal architecture and a high-performance memory management system, which includes a dedicated DMA (Direct Memory Access) engine. This enables efficient data transfers and offloads CPU tasks, leading to improved system performance and reduced power consumption. The LAN91C111-NS also offers advanced power management features, making it an excellent choice for power-sensitive applications.

For enhanced functionality, the LAN91C111-NS incorporates a range of built-in features such as a programmable MAC (Media Access Control) address, multiple packet filtering schemes, and support for full and half-duplex modes. It also provides comprehensive status and interrupt reporting capabilities to assist in network diagnostics and management.

The LAN91C111-NS is available in a compact 128-pin QFP (Quad Flat Package), making it suitable for space-constrained applications. With its robust feature set and Microchip's renowned reliability, the LAN91C111-NS Ethernet controller is an excellent choice for designers looking to add network connectivity to their products with minimal design effort and cost.

You May Also Be Interested in

Microchip Technology
High-Performance 16-bit Non-PCI 10/100 Ethernet Controller with Variable Voltage I/O | IC CONTROLLER ETHERNET 56QFN
Lowest to $6.7031
ECAD model for LAN9221I-ABZJ
Maxim Integrated
IC TXRX RS232 SPI W/CAP 28-SOIC
Need more? Email Us
ECAD model for MAX3111EEWI+G36
Microchip Technology
IC ETHERNET SWITCH 3PORT 80TQFP / Ethernet Switch 10/100 Base-T/TX PHY I²C Interface 80-TQFP-EP (12x12)
Need more? Email Us
ECAD model for LAN9355I/PT
Maxim Integrated
RS232, RS485 Controller 28-QSOP
Lowest to $35.8567
ECAD model for MAX3140CEI+
Microchip Technology
IC ETHERNET SWITCH 5PORT 128PQFP / Ethernet Switch 10/100 Base-T/TX PHY I²C, SPI Interface 128-PQFP (14x20)
Lowest to $8.6154
ECAD model for KSZ8895MQXC
Microchip Technology
IC ETHERNET SWITCH 3PORT 56QFN / Ethernet Switch 10/100 Base-T/TX PHY I²C Interface 56-QFN (8x8)
Lowest to $15.5953
ECAD model for LAN9354/ML
Maxim Integrated
IC UART SPI COMPAT 28-SOIC
Lowest to $91.6363
ECAD model for MAX3111ECWI-T
Maxim Integrated
RS232, RS485 Controller 14-PDIP
Need more? Email Us
ECAD model for MAX3100CPD+
Intel
Need more? Email Us
ECAD model for LU82562V

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.6304
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.6164 $93.2328
3+ $38.2494 $114.7482
5+ $37.0541 $185.2705
6+ $35.8588 $215.1528
8+ $34.6635 $277.3080
10+ $31.0776 $310.7760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 774 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention