Product Overview: Maxim Integrated MAX3420EECJ+
The MAX3420EECJ+ is a highly integrated USB peripheral controller with an SPI interface, designed by Maxim Integrated to enable USB connectivity in a variety of electronic devices. This compact and efficient solution is ideal for developers looking to add USB functionality to their system with minimal design effort and footprint.
Key Features
- USB 2.0 Compliant: The controller is fully compliant with the USB 2.0 specification, ensuring compatibility with a wide range of USB hosts and devices.
- Integrated Transceiver: It features an integrated full-speed USB transceiver, which supports data transfer rates of up to 12 Mbps.
- SPI Interface: The device communicates with the host microcontroller via a high-speed Serial Peripheral Interface (SPI), which operates at clock frequencies up to 26 MHz.
- Flexible GPIO: The MAX3420EECJ+ offers up to 8 general-purpose I/O pins, providing versatility for various application requirements.
- Programmable Interrupt Output: An interrupt output is available to notify the host microcontroller of USB events, such as the completion of data transfer or the detection of a USB reset.
- Low Power Consumption: It has been designed for low power consumption, making it suitable for battery-powered applications.
- Compact Package: The device comes in a 32-pin QFN package, which is conducive for space-constrained designs.
Applications
The MAX3420EECJ+ is versatile enough to be used in a broad array of applications, including but not limited to:
- Portable devices
- Embedded systems
- Point-of-sale terminals
- Industrial controls
- Medical equipment
Maxim Integrated's MAX3420EECJ+ is an optimal choice for designers seeking to incorporate USB functionality into their systems without the complexity of designing a full USB interface from scratch. Its integration of essential USB features, coupled with the convenience of the SPI interface, makes it a powerful and flexible solution for a myriad of USB-enabled applications.